Berner International Corporation Aura

Description
AURA Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height Environmental Separation 8’ Options Available Unheated Electric Heat Recommended For Opening Type Customer Entry Construction 1/2 hp three speed motor(s) Galvanized steel blower wheels and housing Aluminum air directional vanes Hinged bottom panel for easy access to internal components Perforated steel intake grille White electro-static powder coated finish Licensed to bear AMCA Air Performance Seal UL Listed - Outdoor Use (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA
Description
AURA Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height Environmental Separation 8’ Options Available Unheated Electric Heat Recommended For Opening Type Customer Entry Construction 1/2 hp three speed motor(s) Galvanized steel blower wheels and housing Aluminum air directional vanes Hinged bottom panel for easy access to internal components Perforated steel intake grille White electro-static powder coated finish Licensed to bear AMCA Air Performance Seal UL Listed - Outdoor Use (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

Suppliers

Company
Product
Description
Supplier Links
AURA Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal. Recommended Protection Height Environmental Separation 8’ Options Available Unheated Electric Heat Recommended For Opening Type Customer Entry Construction 1/2 hp three speed motor(s) Galvanized steel blower wheels and housing Aluminum air directional vanes Hinged bottom panel for easy access to internal components Perforated steel intake grille White electro-static powder coated finish Licensed to bear AMCA Air Performance Seal UL Listed - Outdoor Use (United States, Canada) Five year parts warranty (unheated models), Two Year (heated models) Crafted with Pride in the USA

AURA

Total unique design highlights the Aura's elegance while combining performance with visual appeal. Lighted rear adapter or curved accent back panel available to add to the Aura's appeal.

Recommended Protection Height

  • Environmental Separation 8’

Options Available

  • Unheated
  • Electric Heat

Recommended For Opening Type

  • Customer Entry

Construction

  • 1/2 hp three speed motor(s)
  • Galvanized steel blower wheels and housing
  • Aluminum air directional vanes
  • Hinged bottom panel for easy access to internal components
  • Perforated steel intake grille
  • White electro-static powder coated finish
  • Licensed to bear AMCA Air Performance Seal
  • UL Listed - Outdoor Use (United States, Canada)
  • Five year parts warranty (unheated models), Two Year (heated models)
  • Crafted with Pride in the USA
Supplier's Site

Technical Specifications

  Berner International Corporation
Product Category Doors
Product Number Aura
Application Industrial; Exterior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL - AD-KH028-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 2.88 inch (73.02 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - Drive-Thru Unit - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 36 inch (914 mm)
View Details
Double Acting Flexible Doors - AirGard® 973 Flexible Door - Chase Doors
Specs
Application Commercial; Industrial; Interior Doors
Type Impact
Material Plastic; PVC
View Details