The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert.
This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently
The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done
The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue
The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer impact mechanism for maximum torque, while the 3-Speed forward/reverse power settings adjusts to meet your specific project requirements. The composite housing reduces tool weight (5.6 lbs.) while maintaining durability; combined with the rubberized comfort grip the XT002000 features a user friendly design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An air compressor with a tank capacity of 8 gallons or larger is recommended. Get stuff done faster and easier with Campbell Hausfeld – The Air Power Expert.
- This ½ inch impact wrench boasts a working torque of 400 ft. lbs., BPM of 1,200 and RPM of 8,500, to get stuff done efficiently
- The XT002000 features variable speed control while the lightweight design (5.2 lbs.) gives you the support you need in tight spaces to get the job done
- The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use while reducing fatigue
- The rubberized, ergonomic comfort-grip combined with the easy-pull trigger makes this unit user friendly