Johns Manville Corp. Unbonded Fiber Glass Thermal and Acoustical Insulation Blankets Microlite® AA Unbonded

Description
Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in such applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite AA Unbonded provides superior thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to 850°F (454°C) for continuous exposure. Availability: Canada, United States Temperature Limit: 850°F - 1000°F Weight: 0.05 psf Standard Thickness: 1.0"
Datasheet
Description
Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in such applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite AA Unbonded provides superior thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to 850°F (454°C) for continuous exposure. Availability: Canada, United States Temperature Limit: 850°F - 1000°F Weight: 0.05 psf Standard Thickness: 1.0"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unbonded Fiber Glass Thermal and Acoustical Insulation Blankets - Microlite® AA Unbonded - Johns Manville Corp.
Denver, CO, USA
Unbonded Fiber Glass Thermal and Acoustical Insulation Blankets
Microlite® AA Unbonded
Unbonded Fiber Glass Thermal and Acoustical Insulation Blankets Microlite® AA Unbonded
Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in such applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite AA Unbonded provides superior thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to 850°F (454°C) for continuous exposure. Availability: Canada, United States Temperature Limit: 850°F - 1000°F Weight: 0.05 psf Standard Thickness: 1.0"

Johns Manville Microlite® AA Unbonded is a lightweight, binderless insulating blanket designed for applications in which intermittent temperatures may reach as high as 1000°F (538°C). Because of its binderless construction, Microlite AA Unbonded eliminates outgassing or binder vaporization in such applications as cold face insulation in thermal fabrications for aircraft engines or thermal insulation in solar collectors. Microlite AA Unbonded provides superior thermal and acoustical performance and withstands temperatures up to 1000°F (538°C) for short-term exposure and up to 850°F (454°C) for continuous exposure.

  • Availability: Canada, United States
  • Temperature Limit: 850°F - 1000°F
  • Weight: 0.05 psf
  • Standard Thickness: 1.0"
Supplier's Site Datasheet

Technical Specifications

  Johns Manville Corp.
Product Category Fabric and Fiber Insulation
Product Number Microlite® AA Unbonded
Product Name Unbonded Fiber Glass Thermal and Acoustical Insulation Blankets
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Sleeving - Mid-Mountain Materials, Inc.
Specs
Type Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
R-30 Fiberglass Insulation -  - Owens Corning
Specs
Type Thermal Insulation; Acoustic Insulation
Material Fiberglass
Applications Architectural or Construction
View Details
Sound Attenuation Fire Batts (SAFB) - MinWool® - Johns Manville Corp.
Specs
Type Thermal Insulation; Acoustic Insulation; Blanket or Batt
Material Mineral Wool
Applications Architectural or Construction; Fire
View Details
LyTherm® 970-LA High Temperature Commercial Paper -  - Lydall Performance Materials
Specs
Type Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Refractory
View Details