It's all about straightness
The Easy-Laser Linebore and Turbine systems have evolved from more than 20 years of field experience in solving measurement and alignment problems. The versatile design solves the straightness measurement problems quickly and with precision for any kind of application. Both the Easy- Laser Linebore and Turbine systems use the same transmitter and detector technology. A visible red laser beam is the reference to which the straightness of the bores are measured. The detector reads 2-axis measurement values (horizontal and vertical), with a resolution down to 0.001 mm [0.05 mils]. After the measurements have been taken any two measurement points can be selected as reference points, and the results are displayed digitally and graphically on the display unit. Using Easy-Laser measurement systems gives you the opportunity to perform accurate alignment, both in production and out in the field.
The D650 Linebore system
The D 650 is used for measuring straightness of bore and bearing journals in diesel engines (e.g. crankshaft- and camshaft bearings), gearboxes, propeller shaft installations etc, or positioning of work pieces in tooling machines, with a measurement resolution down to 0.001 mm [0.05 mils]. With the standard system, bores from 100 mm to 500 mm [3.9-19.7"] can be measured. Measures distances up to 40 m [132 feet]. The system automatically calculates the position of the bores in both horizontal and vertical direction compared to each other. Up to 600 measurement locations can be stored. (accessories for other diameters manufactured on request).
| Benchmark Maintenance Services, Inc. | |
|---|---|
| Product Category | Machine Alignment Equipment |
| Product Number | D650 |
| Product Name | Linebore System |