Turner Designs Hydrocarbon Instruments Oil in Water Analyzer TD-500 D

Description
The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in produced water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water. Features: Oil and grease analysis in less than 4 minutes Compatible with all popular extraction solvents No solvent evaporation Easy calibration with crude oil standards or correlation to other methods Minimum detection limit: < 1ppm for most crude oils Range: 0 to > 1,000 ppm Portable, hand held, < 1lb. Measures WSO's at pH < 2 No interference from methanol Accurate and highly repeatable Correlates to standard laboratory gravimetric and IR methods CheckPOINT® solid calibration check standard UV fluorescence technology Disposable cuvettes Powered by 4 AAA batteries Measurements per battery change: >1,000 CE certified Meets IP67, dust-proof, waterproof, non-metallic case Warranty: 12 months
Datasheet
Description
The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in produced water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water. Features: Oil and grease analysis in less than 4 minutes Compatible with all popular extraction solvents No solvent evaporation Easy calibration with crude oil standards or correlation to other methods Minimum detection limit: < 1ppm for most crude oils Range: 0 to > 1,000 ppm Portable, hand held, < 1lb. Measures WSO's at pH < 2 No interference from methanol Accurate and highly repeatable Correlates to standard laboratory gravimetric and IR methods CheckPOINT® solid calibration check standard UV fluorescence technology Disposable cuvettes Powered by 4 AAA batteries Measurements per battery change: >1,000 CE certified Meets IP67, dust-proof, waterproof, non-metallic case Warranty: 12 months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil in Water Analyzer - TD-500 D - Turner Designs Hydrocarbon Instruments
Fresno, CA, USA
Oil in Water Analyzer
TD-500 D
Oil in Water Analyzer TD-500 D
The WORLD’S BEST hand held Oil in Water Analyzer No wires, No glass fiber cables, No delicate probes: Just Portable! TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in produced water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water. Features: Oil and grease analysis in less than 4 minutes Compatible with all popular extraction solvents No solvent evaporation Easy calibration with crude oil standards or correlation to other methods Minimum detection limit: < 1ppm for most crude oils Range: 0 to > 1,000 ppm Portable, hand held, < 1lb. Measures WSO's at pH < 2 No interference from methanol Accurate and highly repeatable Correlates to standard laboratory gravimetric and IR methods CheckPOINT® solid calibration check standard UV fluorescence technology Disposable cuvettes Powered by 4 AAA batteries Measurements per battery change: >1,000 CE certified Meets IP67, dust-proof, waterproof, non-metallic case Warranty: 12 months

The WORLD’S BEST hand held Oil in Water Analyzer
No wires, No glass fiber cables, No delicate probes: Just Portable!

TD-500D featuring the least expensive, lightest, smallest, easiest to use, most accurate and most repeatable device on the market for measuring crude oil and condensates in produced water, de-salter tail water, tank bottoms, cargo heaters, or anywhere that crude oil comes in contact with water.

Features:

  • Oil and grease analysis in less than 4 minutes
  • Compatible with all popular extraction solvents
  • No solvent evaporation
  • Easy calibration with crude oil standards or correlation to other methods
  • Minimum detection limit: < 1ppm for most crude oils
  • Range: 0 to > 1,000 ppm
  • Portable, hand held, < 1lb.
  • Measures WSO's at pH < 2
  • No interference from methanol
  • Accurate and highly repeatable
  • Correlates to standard laboratory gravimetric and IR methods
  • CheckPOINT® solid calibration check standard
  • UV fluorescence technology
  • Disposable cuvettes
  • Powered by 4 AAA batteries
  • Measurements per battery change: >1,000
  • CE certified
  • Meets IP67, dust-proof, waterproof, non-metallic case
  • Warranty: 12 months
Supplier's Site Datasheet

Technical Specifications

  Turner Designs Hydrocarbon Instruments
Product Category Water Quality Testing Instruments
Product Number TD-500 D
Product Name Oil in Water Analyzer
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Hand Held 
Oil in Water Monitor 0 to 1000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details
Navigator 500 Hydrazine Analyzer - AHM550 - ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument; Suspended Solids
Form Factor Panel; Wall, Pipe
Instrument Specific Features Automatic Temperature Compensation
View Details
PH Meter - PCE-PH 23 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Bluetooth Enabled Free Chlorine Equivalent (FCE ™) & Temperature Meter - ULTRAPENx2™ PTBT4™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details