Belt Technologies, Inc. Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| Conveyor Belt Layers Add Strength, Durability Multi-layered drive tapes consist of two to seven stacked bands ranging in thickness from 0.003 to 0.005 inches. The thinner band thickness allows the... | |
| Implement an oil-attracting belt as part of the purifying water process Belt Technologies’ decades of experience with producing high quality, PureSteel® endless stainless steel belts is a perfect fit for... | |
| Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin... | |
| Optimize automated operations with the strength and versatility of metal belts PureSteel® endless metal belts are created by welding together two ends of a metal strip. High-energy beam-welding techniques, pioneered... | |
| Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized... | |
| Belt Technologies produces PureSteel® metal drive tapes from the same high-quality stainless steel used in its endless metal belts. Unlike metal conveyor belts, drive tapes are not endless; they are... | |
| Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These... | |
| PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a... |