Belt Technologies, Inc. TruPace™ Pulley

Description
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruPace™ Pulley brings reliability and synchronous operation to manufacturing or production floors. Compared to standard pulley designs of similar diameter and width, the TruPace™ Pulley offers a significant decrease in inertia to allow designers to specify smaller motors and gearboxes for their equipment. Previously known as the “low inertia pulley,” the TruPace™ Pulley consists of a thin-walled tube with end caps that add rigidity and allow for multiple mounting options for the end user. These pulleys can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of America. TruPace™ Pulley Benefits The TruPace™ Pulley allows end users to: Maximize efficiency Reduce costs Achieve higher system speeds faster with less energy Engineering Specifications The specifications for the TruPace™ Pulley are as follows: Diameter Minimum: 2” Maximum: 24” Width Minimum: 2” Maximum: 30” Speed Maximum: 5,000 RPM
Description
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruPace™ Pulley brings reliability and synchronous operation to manufacturing or production floors. Compared to standard pulley designs of similar diameter and width, the TruPace™ Pulley offers a significant decrease in inertia to allow designers to specify smaller motors and gearboxes for their equipment. Previously known as the “low inertia pulley,” the TruPace™ Pulley consists of a thin-walled tube with end caps that add rigidity and allow for multiple mounting options for the end user. These pulleys can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of America. TruPace™ Pulley Benefits The TruPace™ Pulley allows end users to: Maximize efficiency Reduce costs Achieve higher system speeds faster with less energy Engineering Specifications The specifications for the TruPace™ Pulley are as follows: Diameter Minimum: 2” Maximum: 24” Width Minimum: 2” Maximum: 30” Speed Maximum: 5,000 RPM

Suppliers

Company
Product
Description
Supplier Links
TruPace™ Pulley -  - Belt Technologies, Inc.
Agawam, MA, United States
TruPace™ Pulley
TruPace™ Pulley
Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruPace™ Pulley brings reliability and synchronous operation to manufacturing or production floors. Compared to standard pulley designs of similar diameter and width, the TruPace™ Pulley offers a significant decrease in inertia to allow designers to specify smaller motors and gearboxes for their equipment. Previously known as the “low inertia pulley,” the TruPace™ Pulley consists of a thin-walled tube with end caps that add rigidity and allow for multiple mounting options for the end user. These pulleys can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of America. TruPace™ Pulley Benefits The TruPace™ Pulley allows end users to: Maximize efficiency Reduce costs Achieve higher system speeds faster with less energy Engineering Specifications The specifications for the TruPace™ Pulley are as follows: Diameter Minimum: 2” Maximum: 24” Width Minimum: 2” Maximum: 30” Speed Maximum: 5,000 RPM

Available as a standalone product or as part of a conveyor system, Belt Technologies’ TruPace™ Pulley brings reliability and synchronous operation to manufacturing or production floors. Compared to standard pulley designs of similar diameter and width, the TruPace™ Pulley offers a significant decrease in inertia to allow designers to specify smaller motors and gearboxes for their equipment.

Previously known as the “low inertia pulley,” the TruPace™ Pulley consists of a thin-walled tube with end caps that add rigidity and allow for multiple mounting options for the end user. These pulleys can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of America.

TruPace™ Pulley Benefits

The TruPace™ Pulley allows end users to:

  • Maximize efficiency
  • Reduce costs
  • Achieve higher system speeds faster with less energy

Engineering Specifications

The specifications for the TruPace™ Pulley are as follows:

Diameter

  • Minimum: 2”
  • Maximum: 24”

Width

  • Minimum: 2”
  • Maximum: 30”

Speed

  • Maximum: 5,000 RPM
Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Drive Rollers and Idler Rollers
Product Name TruPace™ Pulley
Application Conveyor; Packaging; Printer / Copier
Unlock Full Specs
to access all available technical data

Similar Products

Roller Pin - RLP-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Stainless Steel; Steel
Roll Diameter 0.2362 to 0.5906 inch (6 to 15 mm)
View Details
Rubber & Urethane Industrial Rollers -  - Fairlane Products, Inc.
Specs
Type Feed Roller
Material Rubber; Neoprene, nitrile, or polyurethane
Roll Diameter 1.5 to 4 inch (38.1 to 102 mm)
View Details
60mm Diameter Steel Idler Roller - A 6Z 9M06012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 2.36 inch (60 mm)
View Details
Friction Drive Pulleys -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application Conveyor; Packaging; Printer / Copier
View Details