Belt Technologies, Inc. Friction Drive Pulleys

Description
Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries may be used: full radius and trapezoidal. Full Radius Crown A full radius crown is less stressful on the belt, but is more difficult to machine, and therefore, more costly. Trapezoidal Crown A trapezoidal crown is more cost effective, but it should be avoided in applications having high belt tensile loads due to stress risers at the crown’s transition points between angled flats. Blending these points can be helpful but does not eliminate the high-stress risers. Other Considerations Friction drive pulleys can be designed as narrow-bodied rolls. Essentially, the narrow-bodied roll is a pulley with a width narrower than the belt running on it. They can make belt tracking easier and reduce total pulley weight and cost. The pulley face is typically no less than 1/2 the width of the belt.
Description
Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries may be used: full radius and trapezoidal. Full Radius Crown A full radius crown is less stressful on the belt, but is more difficult to machine, and therefore, more costly. Trapezoidal Crown A trapezoidal crown is more cost effective, but it should be avoided in applications having high belt tensile loads due to stress risers at the crown’s transition points between angled flats. Blending these points can be helpful but does not eliminate the high-stress risers. Other Considerations Friction drive pulleys can be designed as narrow-bodied rolls. Essentially, the narrow-bodied roll is a pulley with a width narrower than the belt running on it. They can make belt tracking easier and reduce total pulley weight and cost. The pulley face is typically no less than 1/2 the width of the belt.

Suppliers

Company
Product
Description
Supplier Links
Friction Drive Pulleys -  - Belt Technologies, Inc.
Agawam, MA, United States
Friction Drive Pulleys
Friction Drive Pulleys
Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries may be used: full radius and trapezoidal. Full Radius Crown A full radius crown is less stressful on the belt, but is more difficult to machine, and therefore, more costly. Trapezoidal Crown A trapezoidal crown is more cost effective, but it should be avoided in applications having high belt tensile loads due to stress risers at the crown’s transition points between angled flats. Blending these points can be helpful but does not eliminate the high-stress risers. Other Considerations Friction drive pulleys can be designed as narrow-bodied rolls. Essentially, the narrow-bodied roll is a pulley with a width narrower than the belt running on it. They can make belt tracking easier and reduce total pulley weight and cost. The pulley face is typically no less than 1/2 the width of the belt.

Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries may be used: full radius and trapezoidal.

Full Radius Crown

A full radius crown is less stressful on the belt, but is more difficult to machine, and therefore, more costly.

Trapezoidal Crown

A trapezoidal crown is more cost effective, but it should be avoided in applications having high belt tensile loads due to stress risers at the crown’s transition points between angled flats. Blending these points can be helpful but does not eliminate the high-stress risers.

Other Considerations

Friction drive pulleys can be designed as narrow-bodied rolls. Essentially, the narrow-bodied roll is a pulley with a width narrower than the belt running on it. They can make belt tracking easier and reduce total pulley weight and cost. The pulley face is typically no less than 1/2 the width of the belt.

Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Drive Rollers and Idler Rollers
Product Name Friction Drive Pulleys
Application Conveyor; Packaging; Printer / Copier
Unlock Full Specs
to access all available technical data

Similar Products

Double-flanged Guide Roller - GRL-H - Imao-Fixtureworks
Specs
Type Guide Roller
Material Stainless Steel; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
0.5
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details
TruTrack™ Pulley -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application Conveyor; Packaging; Printer / Copier
Length/Width 6 to 18 inch (152 to 457 mm)
View Details