Belmont Metals, Inc. Belmont 2% Boron Copper 4987C

Description
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot
Description
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Suppliers

Company
Product
Description
Supplier Links
Belmont 2% Boron Copper - 4987C - Belmont Metals, Inc.
Brooklyn, NY, USA
Belmont 2% Boron Copper
4987C
Belmont 2% Boron Copper 4987C
Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Common Applications: 2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms Available: 40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Boron Copper

Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms

Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used.

Common Applications:

2% Boron Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity.

Forms Available:

40-section 15-pound waffle, 4 to 5 ounce pieces, polished or unpolished shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Master Alloys and Alloying Additives
Product Number 4987C
Product Name Belmont 2% Boron Copper
Type / Function Deoxidation / Killing Agent
Unlock Full Specs
to access all available technical data

Similar Products

Belmont Special 2% Boron Copper - 49817F - Belmont Metals, Inc.
Specs
Type / Function Deoxidation / Killing Agent
Metal / Alloy System Copper
View Details
Rhenium Rod -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Refractory / Reactive
View Details
10% Ferro Aluminum - 19013A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Aluminum
View Details
Molybdenum LX -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Molybdenum
View Details