Belmont Metals, Inc. 2% Lithium Copper 4981A

Description
Lithium Copper Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Belmont 2% Lithium Copper is a solid piece of metal in alloy form which readily dissolves In the molten metal without reaction or disturbance. This is not always the case with pure Lithium encased in a copper cartridge or tube, which may pick up moisture. Applications: 2% Lithium Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms: 1 Lb. Pcs. ( 1” x 1” x 4” ) , 3 – 4 Oz. Polished Pcs.
Description
Lithium Copper Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Belmont 2% Lithium Copper is a solid piece of metal in alloy form which readily dissolves In the molten metal without reaction or disturbance. This is not always the case with pure Lithium encased in a copper cartridge or tube, which may pick up moisture. Applications: 2% Lithium Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms: 1 Lb. Pcs. ( 1” x 1” x 4” ) , 3 – 4 Oz. Polished Pcs.

Suppliers

Company
Product
Description
Supplier Links
2% Lithium Copper - 4981A - Belmont Metals, Inc.
Brooklyn, NY, USA
2% Lithium Copper
4981A
2% Lithium Copper 4981A
Lithium Copper Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used. Belmont 2% Lithium Copper is a solid piece of metal in alloy form which readily dissolves In the molten metal without reaction or disturbance. This is not always the case with pure Lithium encased in a copper cartridge or tube, which may pick up moisture. Applications: 2% Lithium Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity. Forms: 1 Lb. Pcs. ( 1” x 1” x 4” ) , 3 – 4 Oz. Polished Pcs.

Lithium Copper

Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms

Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is especially useful for pure copper castings since it does not reduce conductivity. Other deoxidizers reduce conductivity drastically. The production of copper castings with well over 90% conductivity is possible when the proper melting and deoxidation procedures are used.

Belmont 2% Lithium Copper is a solid piece of metal in alloy form which readily dissolves In the molten metal without reaction or disturbance. This is not always the case with pure Lithium encased in a copper cartridge or tube, which may pick up moisture.

Applications:

2% Lithium Copper is used to eliminate gas holes, porosity and metal oxides while providing the added benefit of increased fluidity.

Forms:

1 Lb. Pcs. ( 1” x 1” x 4” ) , 3 – 4 Oz. Polished Pcs.

Supplier's Site
2% Lithium Copper - 4981A - Belmont Metals, Inc.
Brooklyn, NY, USA
2% Lithium Copper
4981A
2% Lithium Copper 4981A
Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals. Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility. The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy. Applications Used to enhance properties of Copper Alloys to increase fluidity, hardness, color, ductility, and others Forms Slab, Ingot, Cut Bar, Cubes, Shot

Copper Master Alloys

with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium

Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of one or more elements. Our alloys enable casting houses and ingot manufacturers to overcome problems associated with alloying that they may experience when working with molten metals.

Master Alloys are commonly used as additives in the manufacture of other alloys or as deoxidants, degasifiers, desulphurizing agents or of similar use in the metallurgy of non ferrous metals. A Master Alloy can be referred to as a “hardener”, “grain refiner” or “modifier”, depending on the application

There are several reasons for adding a Master Alloys to a melt, the main one being selective composition adjustment. They are used to modify the composition of the molten metal, allowing you to achieve a desired chemical specification. A second important application is for specific performance requirements. Master Alloys have the ability to change the micro-structure of a metal during casting and solidification in order to change its properties. Properties that can be modified include: castability, surface finish, electrical conductivity, mechanical strength or ductility.

The use of a Master Alloy instead of a pure metal can be for economical reasons, since certain elements will have a poor yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at lower temperatures while saving valuable time and energy.

Applications

Used to enhance properties of Copper Alloys to increase fluidity, hardness, color, ductility, and others

Forms

Slab, Ingot, Cut Bar, Cubes, Shot

Supplier's Site

Technical Specifications

  Belmont Metals, Inc. Belmont Metals, Inc.
Product Category Master Alloys and Alloying Additives Master Alloys and Alloying Additives
Product Number 4981A 4981A
Product Name 2% Lithium Copper 2% Lithium Copper
Type / Function Deoxidation / Killing Agent Alloying - Master Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Molybdenum PM (pure Moly) -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Molybdenum
View Details
30% Ferro Aluminum - 1702A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Aluminum
View Details
Rhenium Sheet / Plate -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type / Function Alloying - Master Alloy
Metal / Alloy System Refractory / Reactive
View Details
Belmont 2% Boron Copper - 4987C - Belmont Metals, Inc.
Specs
Type / Function Deoxidation / Killing Agent
Metal / Alloy System Copper
View Details