Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market
Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions.
Our bellows feature:
To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.
| BellowsTech, an MW Industries company | |
|---|---|
| Product Category | Metal Bellows |
| Product Number | 0299A |
| Product Name | Edge Welded Metal Bellows |
| Inside Diameter | 2.25 inch (57.07 mm) |
| Outside Diameter | 2.99 inch (75.95 mm) |
| Free Length | 0.0 to 96 inch (0.0 to 2438 mm) |
| Wall Thickness | 2 to 4 mil (50.8 to 102 µm) |
| Materials | Hastelloy (optional feature); Inconel (optional feature); Stainless St. (optional feature); Titanium (optional feature) |