BellowsTech, an MW Industries company Edge Welded Metal Bellows 0150A

Description
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.
Datasheet
Description
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Welded Metal Bellows - 0150A - BellowsTech, an MW Industries company
Ormond Beach, FL, USA
Edge Welded Metal Bellows
0150A
Edge Welded Metal Bellows 0150A
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.

Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market

Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions.

Our bellows feature:

  • Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more
  • Lifetime resistance to corrosive or harsh environments
  • High temperature endurance
  • Excellent media compatibility
  • Ultra rugged construction for maximum durability
  • Up to 90% stroke length
  • Standard or custom one piece designs
  • End pieces optional

To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.

Supplier's Site Datasheet

Technical Specifications

  BellowsTech, an MW Industries company
Product Category Metal Bellows
Product Number 0150A
Product Name Edge Welded Metal Bellows
Inside Diameter 1 inch (25.4 mm)
Outside Diameter 1.5 inch (38.1 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
Wall Thickness 2 to 4 mil (50.8 to 102 µm)
Materials Hastelloy (optional feature); Inconel (optional feature); Stainless St. (optional feature); Titanium (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Edge Welded Metal Bellows - 0147A - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Inside Diameter 1.02 inch (25.91 mm)
Outside Diameter 1.47 inch (37.34 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
View Details
Nickel-Plated Bellows -  - MS Bellows
Specs
Inside Diameter 0.0390 to 0.3800 inch (0.9906 to 9.65 mm)
Outside Diameter 0.0630 to 0.5000 inch (1.6 to 12.7 mm)
Spring Rate 40 to 450 lbs/in (70.05 to 788 N/cm)
View Details