Belden Inc. 2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded LF24LD36B

Description
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded
Description
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded
Datasheet
Datasheet Summary
Powered by GS/AI

The LF24LD36B is a 2U patch panel designed to accommodate 18 Duplex LC-PC connectors, supporting a total of 36 fibers. It is partially loaded and includes a splicing tray pre-loaded with 36 two-meter pigtails connected to the adapters. The panel is constructed from textured powder-coated steel in black, ensuring durability and a professional appearance. With dimensions of 3.45 inches in height, 19 inches in width, and 12 inches in depth, the patch panel is suitable for indoor applications, particularly in telecommunication rooms, main distribution rooms, and data centers. It operates effectively within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and MII Order #39 (China RoHS), indicating its adherence to environmental standards. Weighing 8 kg, it is packaged individually in a cardboard box for protection during transport.

Datasheet Summary
Powered by GS/AI

The LF24LD36B is a 2U patch panel designed to accommodate 18 Duplex LC-PC connectors, supporting a total of 36 fibers. It is partially loaded and includes a splicing tray pre-loaded with 36 two-meter pigtails connected to the adapters. The panel is constructed from textured powder-coated steel in black, ensuring durability and a professional appearance. With dimensions of 3.45 inches in height, 19 inches in width, and 12 inches in depth, the patch panel is suitable for indoor applications, particularly in telecommunication rooms, main distribution rooms, and data centers. It operates effectively within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and MII Order #39 (China RoHS), indicating its adherence to environmental standards. Weighing 8 kg, it is packaged individually in a cardboard box for protection during transport.

Suppliers

Company
Product
Description
Supplier Links
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded - LF24LD36B - Belden Inc.
St. Louis, MO, United States
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded
LF24LD36B
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded LF24LD36B
2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded

2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number LF24LD36B
Product Name 2U 18 Duplex LC-PC (36 Fiber) OM4 Loaded Patch Panel with Splicing Tray - Partially Loaded
Height in U 2
Unlock Full Specs
to access all available technical data

Similar Products