Belden Inc. 1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded LF13SC06B

Description
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded
Description
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded
Datasheet
Datasheet Summary
Powered by GS/AI

The LF13SC06B is a 1U patch panel designed for fiber optic applications, accommodating up to six SC-PC simplex fibers. It features a splicing tray that is partially loaded, making it suitable for use in telecommunication rooms, main distribution rooms, and data centers. The panel is constructed from textured powder-coated steel in black and includes various accessories such as Velcro straps, cable ties, and splice tubing. With dimensions of 43.2 mm in height, 482.6 mm in width, and 370 mm in depth, the panel weighs 4.5 kg. It operates within a temperature range of -10°C to +60°C and is intended for indoor use. The product complies with EU RoHS directives, ensuring it meets environmental standards. This patch panel is a practical choice for engineers looking to manage fiber connections efficiently in structured cabling systems.

Datasheet Summary
Powered by GS/AI

The LF13SC06B is a 1U patch panel designed for fiber optic applications, accommodating up to six SC-PC simplex fibers. It features a splicing tray that is partially loaded, making it suitable for use in telecommunication rooms, main distribution rooms, and data centers. The panel is constructed from textured powder-coated steel in black and includes various accessories such as Velcro straps, cable ties, and splice tubing. With dimensions of 43.2 mm in height, 482.6 mm in width, and 370 mm in depth, the panel weighs 4.5 kg. It operates within a temperature range of -10°C to +60°C and is intended for indoor use. The product complies with EU RoHS directives, ensuring it meets environmental standards. This patch panel is a practical choice for engineers looking to manage fiber connections efficiently in structured cabling systems.

Suppliers

Company
Product
Description
Supplier Links
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded - LF13SC06B - Belden Inc.
St. Louis, MO, United States
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded
LF13SC06B
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded LF13SC06B
1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded

1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number LF13SC06B
Product Name 1U 6 Simplex SC-PC (6 Fiber) OM3 Loaded Patch Panel with Splicing Tray-Partially loaded
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
KeyConnect Loaded CAT6 Straight Patch Panel, 24 Port, 1U - LC16S24B - Belden Inc.
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
Patch panels - FL-PP-RJ45/RJ45 - 2901646 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details