Belden Inc. 1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray LF12LD48B

Description
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray
Description
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray
Datasheet
Datasheet Summary
Powered by GS/AI

The LF12LD48B is a 1U patch panel designed for fiber optic applications, accommodating 24 Duplex LC-PC connectors, which translates to a total of 48 fiber ports. It is suitable for use in environments such as telecommunication rooms, backbone installations, and data centers. The panel is constructed from textured powder-coated steel in black and includes a pre-loaded ABS injection-molded splice tray, along with accessories such as Velcro straps, cable ties, and splice tubing. With dimensions of 43.2 mm in height, 482.6 mm in width, and 370 mm in depth, the patch panel weighs 4.5 kg. It operates effectively within a temperature range of -10¬8C to +60¬8C for installation and operation, and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and is intended for indoor use.

Datasheet Summary
Powered by GS/AI

The LF12LD48B is a 1U patch panel designed for fiber optic applications, accommodating 24 Duplex LC-PC connectors, which translates to a total of 48 fiber ports. It is suitable for use in environments such as telecommunication rooms, backbone installations, and data centers. The panel is constructed from textured powder-coated steel in black and includes a pre-loaded ABS injection-molded splice tray, along with accessories such as Velcro straps, cable ties, and splice tubing. With dimensions of 43.2 mm in height, 482.6 mm in width, and 370 mm in depth, the patch panel weighs 4.5 kg. It operates effectively within a temperature range of -10¬8C to +60¬8C for installation and operation, and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and is intended for indoor use.

Suppliers

Company
Product
Description
Supplier Links
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray - LF12LD48B - Belden Inc.
St. Louis, MO, United States
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray
LF12LD48B
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray LF12LD48B
1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray

1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number LF12LD48B
Product Name 1U 24 Duplex LC-PC (48 Fiber) OM2 Loaded Patch Panel with Splicing Tray
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
CAT5e Feed-Through Patch Panel, 1U, Unshielded, 24-Port - JPM808A-R2 - Black Box
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
2 suppliers