Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
BELDEN INC.
KEYCONNECT FRONT-LOADING PATCH PANEL 48 2U -- KEYCONNECT FRONT-LOADING PATCH PANEL 48 PORT, 2U
Belden Inc.
KeyConnect Front-Loading Patch Panel 48 Port, 2U
KeyConnect Front-Loading Patch Panel 48 2U
Description
KeyConnect Front Access Patch Panel, 48-port, 2U, Empty
Belden Inc.
Done
Datasheet
Description
KeyConnect Front Access Patch Panel, 48-port, 2U, Empty
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belden Inc.
St. Louis, MO, United States
KeyConnect Front-Loading Patch Panel 48 Port, 2U
KeyConnect Front-Loading Patch Panel 48 2U
KeyConnect Front-Loading Patch Panel 48 Port, 2U
KeyConnect Front-Loading Patch Panel 48 2U
KeyConnect Front Access Patch Panel, 48-port, 2U, Empty
KeyConnect Front Access Patch Panel, 48-port, 2U, Empty
Supplier's Site
Datasheet
Technical Specifications
Belden Inc.
Product Category
Patch Panels
Product Number
KeyConnect Front-Loading Patch Panel 48 2U
Product Name
KeyConnect Front-Loading Patch Panel 48 Port, 2U
Ports
48
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RJ Patch Panels
309677
Specs
Port Type
RJ Type (Modular) Connector
View Details
Mini-Circuits
Adapter Patch Panel, SMA to 4.3/10 x 24, DC - 6 GHz, Black, 3U
ZT-427BK
View Details
Belden Inc.
Patchbay, Jack Panels
AX105157
View Details
Weidmuller
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Coupling
IE-TO-RJ45-C
Specs
Port Type
RJ Type (Modular) Connector
Ports
2
Cable Specifications
Category 6
View Details