Belden Inc. FX Wall Mount Patch Panel, Small, Black FX Wall Mount Patch Small

Description
FiberExpress Patch Panel, Small Wall Mount, Black, Empty
Description
FiberExpress Patch Panel, Small Wall Mount, Black, Empty
Datasheet
Datasheet Summary
Powered by GS/AI

The FX Wall Mount Patch Panel, Small, Black from Belden Inc. is designed for indoor use and is suitable for applications in FiberExpress Solutions, Backbone, Telecommunications Rooms, and Main Distribution Rooms. It has a compact size with dimensions of 10.4 inches in height, 16.7 inches in width, and 5.5 inches in depth, weighing approximately 5.95 lbs. This patch panel can accommodate a maximum capacity of 2 strips, supporting up to 24 fibers for SC, SCD, ST, and FC connectors, or 48 fibers for LCD and MT-RJ connectors. It includes one 8-inch splice tray kit. The construction features a steel panel and doors made of steel and Lexan, ensuring durability. The operating and installation temperature ranges are between -10¬8C to +60¬8C, while the storage temperature can go as low as -40¬8C and as high as +70¬8C. Included with the product are essential installation components such as wood screws, Velcro straps, tie wraps, and labels. The product complies with the EU Directive 2011/65/EU (RoHS 2), making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The FX Wall Mount Patch Panel, Small, Black from Belden Inc. is designed for indoor use and is suitable for applications in FiberExpress Solutions, Backbone, Telecommunications Rooms, and Main Distribution Rooms. It has a compact size with dimensions of 10.4 inches in height, 16.7 inches in width, and 5.5 inches in depth, weighing approximately 5.95 lbs. This patch panel can accommodate a maximum capacity of 2 strips, supporting up to 24 fibers for SC, SCD, ST, and FC connectors, or 48 fibers for LCD and MT-RJ connectors. It includes one 8-inch splice tray kit. The construction features a steel panel and doors made of steel and Lexan, ensuring durability. The operating and installation temperature ranges are between -10¬8C to +60¬8C, while the storage temperature can go as low as -40¬8C and as high as +70¬8C. Included with the product are essential installation components such as wood screws, Velcro straps, tie wraps, and labels. The product complies with the EU Directive 2011/65/EU (RoHS 2), making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
FX Wall Mount Patch Panel, Small, Black - FX Wall Mount Patch Small - Belden Inc.
St. Louis, MO, United States
FX Wall Mount Patch Panel, Small, Black
FX Wall Mount Patch Small
FX Wall Mount Patch Panel, Small, Black FX Wall Mount Patch Small
FiberExpress Patch Panel, Small Wall Mount, Black, Empty

FiberExpress Patch Panel, Small Wall Mount, Black, Empty

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number FX Wall Mount Patch Small
Product Name FX Wall Mount Patch Panel, Small, Black
Features Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739437 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
32 CHANNEL INPUT PATCH PANEL - 070A33 - PCB Piezotronics, Inc.
Specs
Port Type D-Subminiature Connector; Insulation Displacement Contact (IDC)
Ports 32
View Details