Belden Inc. 1U FX@EASE 24-port Duplex SC SM Patch Panel - without pigtails FX-EASE PP 1U 48F SM SC

Description
1U FiberExpress@EASE 24-port Duplex SC OS2 Termination/Splice Patch Panel - without pigtails
Description
1U FiberExpress@EASE 24-port Duplex SC OS2 Termination/Splice Patch Panel - without pigtails
Datasheet
Datasheet Summary
Powered by GS/AI

The FX-EASE PP 1U 48F SM SC is a 1U fiber patch panel designed for indoor use, featuring 24 duplex SC OS2 terminations without pigtails. It is suitable for applications in FiberExpress@EASE solutions, backbone installations, telecommunications rooms, main distribution rooms, and workstation areas. The patch panel has a maximum capacity of 48 fibers and is constructed from textured powder-coated steel with a black finish. It includes fully loaded plastic fiber adapters in blue and comes with accessories such as four splice trays, cable management components, two cable glands, and angled cable entry brackets. Operating and installation temperatures range from -10°C to +60°C, ensuring versatility in various environments. The product complies with TIA/EIA standards and is RoHS 2 compliant. It is packaged individually for convenience.

Datasheet Summary
Powered by GS/AI

The FX-EASE PP 1U 48F SM SC is a 1U fiber patch panel designed for indoor use, featuring 24 duplex SC OS2 terminations without pigtails. It is suitable for applications in FiberExpress@EASE solutions, backbone installations, telecommunications rooms, main distribution rooms, and workstation areas. The patch panel has a maximum capacity of 48 fibers and is constructed from textured powder-coated steel with a black finish. It includes fully loaded plastic fiber adapters in blue and comes with accessories such as four splice trays, cable management components, two cable glands, and angled cable entry brackets. Operating and installation temperatures range from -10°C to +60°C, ensuring versatility in various environments. The product complies with TIA/EIA standards and is RoHS 2 compliant. It is packaged individually for convenience.

Suppliers

Company
Product
Description
Supplier Links
1U FX@EASE 24-port Duplex SC SM Patch Panel - without pigtails - FX-EASE PP 1U 48F SM SC - Belden Inc.
St. Louis, MO, United States
1U FX@EASE 24-port Duplex SC SM Patch Panel - without pigtails
FX-EASE PP 1U 48F SM SC
1U FX@EASE 24-port Duplex SC SM Patch Panel - without pigtails FX-EASE PP 1U 48F SM SC
1U FiberExpress@EASE 24-port Duplex SC OS2 Termination/Splice Patch Panel - without pigtails

1U FiberExpress@EASE 24-port Duplex SC OS2 Termination/Splice Patch Panel - without pigtails

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number FX-EASE PP 1U 48F SM SC
Product Name 1U FX@EASE 24-port Duplex SC SM Patch Panel - without pigtails
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products