Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PATCH PANELS
BELDEN INC.
FF3D03SD -- PATCHBAY, JACK PANELS
Belden Inc.
Patchbay, Jack Panels
FF3D03SD
Description
FX DCX FRAME OM3 03P SC_DX AQ_
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
FX DCX FRAME OM3 03P SC_DX AQ_
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
135-FF3D03SD-ND
Patchbay, Jack Panels
135-FF3D03SD-ND
FX DCX FRAME OM3 03P SC_DX AQ_
FX DCX FRAME OM3 03P SC_DX AQ_
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Patch Panels
Product Number
135-FF3D03SD-ND
Product Name
Patchbay, Jack Panels
Port Type
SC Connector
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Patch Panel, 48 x N-type (f-f), DC - 11 GHz, 4U
ZT-182
View Details
RS Components, Ltd.
Fibre Optic Patch Panels
1258404
Specs
Port Type
Fibre Optic Patch Panels
Ports
24
Cable Specifications
Fiber Optic Cable
View Details
Belden Inc.
AX103263-CAT 6 UHD Patch Panel, 48 Port, 1U
CAT 6 UHD PP 48 1U
Specs
Ports
48
Height in U
6 to 1
Cable Specifications
Category 6
View Details
PHOENIX CONTACT USA
Patchbay, Jack Panels
2703022
Specs
Port Type
RJ Type (Modular) Connector
Cable Specifications
Category 5/5E
View Details