Belden Inc. FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon FCSD06LAFM

Description
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon, Green Adapters
Request a Quote
Description
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon, Green Adapters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FX DCX Splice Cassette, part number FCSD06LAFM, is designed for use in data centers and central equipment rooms. It features six LC/APC duplex ports and is compatible with OS2 fiber type. The cassette has a maximum capacity of 12 fibers and includes 250µm mass fusion pigtails, splice chips, and splice protection sleeves. Constructed from UL94V-0 rated plastic, the cassette is lightweight at 0.189 lbs and has dimensions of 0.500 inches in height, 3.410 inches in width, and 7.200 inches in length. It operates within a temperature range of -10°C to +60°C and can be stored at temperatures up to +75°C. The front connection is static, and the product is designed with green adapters. The maximum insertion loss for the LC/APC duplex connectors is 0.25 dB, with a minimum return loss of -65 dB. The product is individually packaged in a plastic shell and shipped in a cardboard box, making it suitable for various installation environments.

Datasheet Summary
Powered by GS/AI

The FX DCX Splice Cassette, part number FCSD06LAFM, is designed for use in data centers and central equipment rooms. It features six LC/APC duplex ports and is compatible with OS2 fiber type. The cassette has a maximum capacity of 12 fibers and includes 250µm mass fusion pigtails, splice chips, and splice protection sleeves. Constructed from UL94V-0 rated plastic, the cassette is lightweight at 0.189 lbs and has dimensions of 0.500 inches in height, 3.410 inches in width, and 7.200 inches in length. It operates within a temperature range of -10°C to +60°C and can be stored at temperatures up to +75°C. The front connection is static, and the product is designed with green adapters. The maximum insertion loss for the LC/APC duplex connectors is 0.25 dB, with a minimum return loss of -65 dB. The product is individually packaged in a plastic shell and shipped in a cardboard box, making it suitable for various installation environments.

Suppliers

Company
Product
Description
Supplier Links
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon - FCSD06LAFM - Belden Inc.
St. Louis, MO, United States
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon
FCSD06LAFM
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon FCSD06LAFM
FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon, Green Adapters

FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon, Green Adapters

Supplier's Site Datasheet
Patchbay, Jack Panels - 135-FCSD06LAFM-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
135-FCSD06LAFM-ND
Patchbay, Jack Panels 135-FCSD06LAFM-ND
FX DCX CASS OS2 06P W/250-R-PT

FX DCX CASS OS2 06P W/250-R-PT

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Patch Panels Patch Panels
Product Number FCSD06LAFM 135-FCSD06LAFM-ND
Product Name FX DCX Splice Cassette, OS2, 06 Ports LC/APC Duplex with 250µm Pigtail Ribbon Patchbay, Jack Panels
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Patch panels - PP-RJ-SCC-F - 2703022 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details