Belden Inc. FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8 FCSD04SA4F

Description
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters
Request a Quote
Description
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, part number FCSD04SA4F, is designed for use in data centers and central equipment rooms. It features four ports with SC/APC duplex connectors transitioning to an MPO-12 female interface, facilitating efficient fiber management. The cassette has a maximum capacity of 8 fibers and is constructed from UL94V-0 rated plastic, ensuring durability. It operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures up to +75¬8C. The product is individually packaged for protection during shipping.

Datasheet Summary
Powered by GS/AI

The FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, part number FCSD04SA4F, is designed for use in data centers and central equipment rooms. It features four ports with SC/APC duplex connectors transitioning to an MPO-12 female interface, facilitating efficient fiber management. The cassette has a maximum capacity of 8 fibers and is constructed from UL94V-0 rated plastic, ensuring durability. It operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures up to +75¬8C. The product is individually packaged for protection during shipping.

Suppliers

Company
Product
Description
Supplier Links
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8 - FCSD04SA4F - Belden Inc.
St. Louis, MO, United States
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8
FCSD04SA4F
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8 FCSD04SA4F
FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters

FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters

Supplier's Site Datasheet
Patchbay, Jack Panels - 135-FCSD04SA4F-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
135-FCSD04SA4F-ND
Patchbay, Jack Panels 135-FCSD04SA4F-ND
FX DCX CASS OS2 04P MPO12(F)/

FX DCX CASS OS2 04P MPO12(F)/

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Patch Panels Patch Panels
Product Number FCSD04SA4F 135-FCSD04SA4F-ND
Product Name FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8 Patchbay, Jack Panels
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products