Belden Inc. FX ECX I.D. Label 1U ECX-LBL-1U

Description
ECX-LBL-1U contains 4 labels, 2 labels for 3/6/12 ports and 2 labels for 8/16 ports.
Description
ECX-LBL-1U contains 4 labels, 2 labels for 3/6/12 ports and 2 labels for 8/16 ports.
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-LBL-1U is an identification label product from Belden Inc., designed for use with ECX Patch Panels and cable management applications. It includes four labels: two for 3/6/12 ports and two for 8/16 ports, all made from white paper sticker material. The product is suitable for indoor environments and operates within a temperature range of -10°C to +60°C for installation and -40°C to +70°C for storage. Weighing 0.100 lbs, the labels are packaged in a plastic bag. The product complies with the EU Directive 2011/65/EU (RoHS 2).

Datasheet Summary
Powered by GS/AI

The ECX-LBL-1U is an identification label product from Belden Inc., designed for use with ECX Patch Panels and cable management applications. It includes four labels: two for 3/6/12 ports and two for 8/16 ports, all made from white paper sticker material. The product is suitable for indoor environments and operates within a temperature range of -10°C to +60°C for installation and -40°C to +70°C for storage. Weighing 0.100 lbs, the labels are packaged in a plastic bag. The product complies with the EU Directive 2011/65/EU (RoHS 2).

Suppliers

Company
Product
Description
Supplier Links
FX ECX I.D. Label 1U - ECX-LBL-1U - Belden Inc.
St. Louis, MO, United States
FX ECX I.D. Label 1U
ECX-LBL-1U
FX ECX I.D. Label 1U ECX-LBL-1U
ECX-LBL-1U contains 4 labels, 2 labels for 3/6/12 ports and 2 labels for 8/16 ports.

ECX-LBL-1U contains 4 labels, 2 labels for 3/6/12 ports and 2 labels for 8/16 ports.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number ECX-LBL-1U
Product Name FX ECX I.D. Label 1U
Height in U 1
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Patchbay, Jack Panels - 277-2703018-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
2 suppliers