Belden Inc. DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY DCX-04RU

Description
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY
Description
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY
Datasheet
Datasheet Summary
Powered by GS/AI

The DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY (part number DCX-04RU) is designed for indoor applications, particularly in telecommunications rooms, data centers, and main distribution rooms. It supports a maximum capacity of 576 terminations using LC connectors, accommodating configurations of 48 cassettes or 12/72 cassettes. The panel features a front sliding drawer termination type for easy access. Constructed from steel, the panel weighs 30 lbs and has dimensions of 7 inches in height, 19.55 inches in width, and 22.01 inches in length. It operates effectively within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and includes a hardware kit with necessary installation components. Proper installation requires sufficient vertical clearance above the panel to ensure access to the top tray's latch mechanism.

Datasheet Summary
Powered by GS/AI

The DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY (part number DCX-04RU) is designed for indoor applications, particularly in telecommunications rooms, data centers, and main distribution rooms. It supports a maximum capacity of 576 terminations using LC connectors, accommodating configurations of 48 cassettes or 12/72 cassettes. The panel features a front sliding drawer termination type for easy access. Constructed from steel, the panel weighs 30 lbs and has dimensions of 7 inches in height, 19.55 inches in width, and 22.01 inches in length. It operates effectively within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. The product complies with EU Directive 2011/65/EU (RoHS 2) and includes a hardware kit with necessary installation components. Proper installation requires sufficient vertical clearance above the panel to ensure access to the top tray's latch mechanism.

Suppliers

Company
Product
Description
Supplier Links
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY - DCX-04RU - Belden Inc.
St. Louis, MO, United States
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY
DCX-04RU
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY DCX-04RU
DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY

DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number DCX-04RU
Product Name DCX RACKMOUNT 576F 4U PATCH PANEL HIGH DENSITY
Height in U 4
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 95-N252-024-6A-SH-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details