Belden Inc. RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel, 48 Port CAT6+ REVConnect Angled PP 48P

Description
CAT6+ REVConnect Patch Panel, Angled, 48-Port, 2U (Preloaded)
Description
CAT6+ REVConnect Patch Panel, Angled, 48-Port, 2U (Preloaded)
Datasheet
Datasheet Summary
Powered by GS/AI

The RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel is a 48-port, 2U patch panel designed for use in structured cabling systems. It supports TIA Category 6+ and ISO Class E standards, making it suitable for applications such as 1GBASE-T networks. The panel features an angled front connection for improved cable management and accessibility. Constructed from steel with a black and white finish, the patch panel measures 3.47 inches in height, 19 inches in width, and 5.83 inches in depth, weighing 3.326 lbs. It is preloaded with 48 Cat6+ REVConnect jacks and includes necessary installation hardware such as screws and cable management bars. The product is rated for a dielectric strength of 1,000 V RMS and has a current rating of 1.300 A. It operates within a temperature range of -10¬8C to +60¬8C and is compliant with various standards, including IEEE Power Over Ethernet (PoE) specifications. The patch panel is UL listed and adheres to environmental regulations such as RoHS.

Datasheet Summary
Powered by GS/AI

The RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel is a 48-port, 2U patch panel designed for use in structured cabling systems. It supports TIA Category 6+ and ISO Class E standards, making it suitable for applications such as 1GBASE-T networks. The panel features an angled front connection for improved cable management and accessibility. Constructed from steel with a black and white finish, the patch panel measures 3.47 inches in height, 19 inches in width, and 5.83 inches in depth, weighing 3.326 lbs. It is preloaded with 48 Cat6+ REVConnect jacks and includes necessary installation hardware such as screws and cable management bars. The product is rated for a dielectric strength of 1,000 V RMS and has a current rating of 1.300 A. It operates within a temperature range of -10¬8C to +60¬8C and is compliant with various standards, including IEEE Power Over Ethernet (PoE) specifications. The patch panel is UL listed and adheres to environmental regulations such as RoHS.

Suppliers

Company
Product
Description
Supplier Links
RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel, 48 Port - CAT6+ REVConnect Angled PP 48P - Belden Inc.
St. Louis, MO, United States
RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel, 48 Port
CAT6+ REVConnect Angled PP 48P
RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel, 48 Port CAT6+ REVConnect Angled PP 48P
CAT6+ REVConnect Patch Panel, Angled, 48-Port, 2U (Preloaded)

CAT6+ REVConnect Patch Panel, Angled, 48-Port, 2U (Preloaded)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Patch Panels
Product Number CAT6+ REVConnect Angled PP 48P
Product Name RV6PPA2U48-CAT6+ REVConnect Angled Patch Panel, 48 Port
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2872521 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 12
Cable Specifications Fiber Optic Cable
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details