Belden Inc. Patch Panel, Cat6, 24Port, 1U; Connector Type Belden AX103253

Description
PATCH PANEL, CAT6, 24PORT, 1U; Connector Type:Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes
Datasheet
Description
PATCH PANEL, CAT6, 24PORT, 1U; Connector Type:Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 24Port, 1U; Connector Type Belden - 08R4238 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 24Port, 1U; Connector Type Belden
08R4238
Patch Panel, Cat6, 24Port, 1U; Connector Type Belden 08R4238
PATCH PANEL, CAT6, 24PORT, 1U; Connector Type:Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, CAT6, 24PORT, 1U; Connector Type:Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
CAT6+ KEYCONNECT PATCH PANEL(PRELOADED), 24-PORT, 1U, BLACK
70038348
CAT6+ KEYCONNECT PATCH PANEL(PRELOADED), 24-PORT, 1U, BLACK 70038348
The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations. Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.) Robust all-metal construction to allow for punch down termination directly on the back of the panel Large front labeling space facilitating port identification LabelFlex laser printable white label sheet supplied with each panel Front and back port numbering to facilitate port location Rear cable management brackets to facilitate cable routing Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets Compatible with KeyConnect Modular Jacks

The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations.

  • Dimensions (HxWxD) 45 x 483 x 33 mm (1.75 x 19 x 1.3 in.)
  • Robust all-metal construction to allow for punch down termination directly on the back of the panel
  • Large front labeling space facilitating port identification
  • LabelFlex laser printable white label sheet supplied with each panel
  • Front and back port numbering to facilitate port location
  • Rear cable management brackets to facilitate cable routing
  • Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets
  • Compatible with KeyConnect Modular Jacks
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Patch Panels Patch Panels
Product Number 08R4238 70038348
Product Name Patch Panel, Cat6, 24Port, 1U; Connector Type Belden CAT6+ KEYCONNECT PATCH PANEL(PRELOADED), 24-PORT, 1U, BLACK
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products