Belden Inc. Patchbay, Jack Panels AX103115

Description
KCONN PATCH PANEL 48-P 2U BLK
Datasheet
Description
KCONN PATCH PANEL 48-P 2U BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patchbay, Jack Panels - AX103115 - ODG (Origin Data Global)
Shenzhen, China
Patchbay, Jack Panels
AX103115
Patchbay, Jack Panels AX103115
KCONN PATCH PANEL 48-P 2U BLK

KCONN PATCH PANEL 48-P 2U BLK

Supplier's Site
KEYCONNECT MODULAR PATCH PANEL, 48-PORT, 2U, BLACK (EMPTY) - 70038351 - Allied Electronics, Inc.
Fort Worth, TX, USA
KEYCONNECT MODULAR PATCH PANEL, 48-PORT, 2U, BLACK (EMPTY)
70038351
KEYCONNECT MODULAR PATCH PANEL, 48-PORT, 2U, BLACK (EMPTY) 70038351
The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations. Dimensions (HxWxD) 90 x 483 x 33 mm (3.5 x 19 x 1.3 in.) Robust all-metal construction to allow for punch down termination directly on the back of the panel Large front labeling space facilitating port identification LabelFlex laser printable white label sheet supplied with each panel Front and back port numbering to facilitate port location Rear cable management brackets to facilitate cable routing Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets Compatible with KeyConnect Modular Jacks

The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations.

  • Dimensions (HxWxD) 90 x 483 x 33 mm (3.5 x 19 x 1.3 in.)
  • Robust all-metal construction to allow for punch down termination directly on the back of the panel
  • Large front labeling space facilitating port identification
  • LabelFlex laser printable white label sheet supplied with each panel
  • Front and back port numbering to facilitate port location
  • Rear cable management brackets to facilitate cable routing
  • Compatible with standard 19 in. equipment racks, cabinets or wall mount brackets
  • Compatible with KeyConnect Modular Jacks
Supplier's Site
Patch Panel, Modular, 18Port, Cat5E/6; Connector Type Belden - 73P6932 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Modular, 18Port, Cat5E/6; Connector Type Belden
73P6932
Patch Panel, Modular, 18Port, Cat5E/6; Connector Type Belden 73P6932
PATCH PANEL, MODULAR, 18PORT, CAT5E/6; Connector Type:Modular Patch Panel; Product Range:KeyConnect Series; No. of Ports:18Ports; LAN Category:Cat5e, Cat6; Rack U Height:2U RoHS Compliant: Yes

PATCH PANEL, MODULAR, 18PORT, CAT5E/6; Connector Type:Modular Patch Panel; Product Range:KeyConnect Series; No. of Ports:18Ports; LAN Category:Cat5e, Cat6; Rack U Height:2U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels Patch Panels
Product Number AX103115 70038351 73P6932
Product Name Patchbay, Jack Panels KEYCONNECT MODULAR PATCH PANEL, 48-PORT, 2U, BLACK (EMPTY) Patch Panel, Modular, 18Port, Cat5E/6; Connector Type Belden
Ports 18
Unlock Full Specs
to access all available technical data

Similar Products