The FX ACX 1U/19,Äô,Äô HD Patch Panel Housing, part number ACX-01RM-048P, is designed for indoor use and is suitable for applications in FiberExpress Solutions, Backbone, Data Centers, and Telecommunications Rooms. This empty patch panel housing features four slots for ACX cassettes, allowing for flexible configuration. Constructed from steel, the panel and front door provide durability. The dimensions of the housing are 43.5 mm in height, 482.6 mm in width, and 400 mm in depth, with a weight of 4.4 kg. It operates within a temperature range of -10¬8C to +60¬8C and can be stored at temperatures between -40¬8C and +70¬8C. Included with the product are cage nuts, screws, Velcro tapes, port identification adhesive labels, and a self-adhesive patch cord management clamp. The design features a front and rear sliding drawer for access, although it is not intended for splicing applications. The product complies with EU Directive 2011/65/EU (RoHS 2).
FX ACX 1U/19’’ HD Patch Panel Housing, 4 slots, Empty, Black
| Belden Inc. | |
|---|---|
| Product Category | Patch Panels |
| Product Number | ACX-01RM-048P |
| Product Name | FX ACX 1U/19’’ HD Patch Panel Housing, 4 slots, Empty, Black |
| Height in U | 1 |