Industrial Ethernet Cat 5e, 4 Bonded-Pair 23AWG (Solid) Bare Copper, PO Insulation, Overall Beldfoil® Shield, PVC Inner Jacket, Aluminum Interlock Armor, PVC Outer Jacket
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 127958A |
Product Name | DataTuff® 5e, 4 Bonded-Pr #23 Sol BC, PO Ins, OS, PVC Jkt, AIA Armor, PVC Jkt |
Product Type | Multiconductor Cable |
Cable Jacket | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
Cable Insulation | PO - Polyolefin |
Cable Conductor | Copper; Bare Copper - Solid |