Low Temp Plastic Lead Wire, 20AWG (7x28) Tinned Copper Unistrand, PVC Insulation, AWM 1015 CSA TYPE TEW JQA-F 600V 105C VW-1
Belden Inc. | |
---|---|
Product Category | Control and Instrumentation Cables |
Product Number | 32720 |
Product Name | Lead Wire, #20 Str TC UNISTRAND, PVC Ins, AWM 1015 CSA TYPE TEW |
Product Type | Power Cable |
Cable Jacket | None |
Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
Cable Conductor | Copper; Tinned Copper - Stranded |
Cable Shielding | No Shielding; Unshielded |