Beckhoff Automation LLC EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect

Description
The EK1122-0080 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0080 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology Fast Hot Connect technology for changing topologies The EK1122-0080 supports Fast Hot Connect technology, which facilitates significantly shorter connection times for EtherCAT components with changing topologies. Compared to Hot Connect, which is an EtherCAT feature and enables direct coupling and uncoupling of components during system operation, Fast Hot Connect offers even faster data transfer and allows even faster tool changes. The EK1122-0080 has two Fast Hot Connect ports, which are implemented as RJ45 sockets. The Fast Hot Connect ports are specially marked, since they may only be combined with each other. The EK1122-0080 EtherCAT junction with Fast Hot Connect is complemented by the EK1101-0080 EtherCAT coupler with Fast Hot Connect.
Request a Quote
Description
The EK1122-0080 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0080 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology Fast Hot Connect technology for changing topologies The EK1122-0080 supports Fast Hot Connect technology, which facilitates significantly shorter connection times for EtherCAT components with changing topologies. Compared to Hot Connect, which is an EtherCAT feature and enables direct coupling and uncoupling of components during system operation, Fast Hot Connect offers even faster data transfer and allows even faster tool changes. The EK1122-0080 has two Fast Hot Connect ports, which are implemented as RJ45 sockets. The Fast Hot Connect ports are specially marked, since they may only be combined with each other. The EK1122-0080 EtherCAT junction with Fast Hot Connect is complemented by the EK1101-0080 EtherCAT coupler with Fast Hot Connect.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect -  - Beckhoff Automation LLC
Savage, MN, United States
EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect
EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect
The EK1122-0080 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0080 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology Fast Hot Connect technology for changing topologies The EK1122-0080 supports Fast Hot Connect technology, which facilitates significantly shorter connection times for EtherCAT components with changing topologies. Compared to Hot Connect, which is an EtherCAT feature and enables direct coupling and uncoupling of components during system operation, Fast Hot Connect offers even faster data transfer and allows even faster tool changes. The EK1122-0080 has two Fast Hot Connect ports, which are implemented as RJ45 sockets. The Fast Hot Connect ports are specially marked, since they may only be combined with each other. The EK1122-0080 EtherCAT junction with Fast Hot Connect is complemented by the EK1101-0080 EtherCAT coupler with Fast Hot Connect.

The EK1122-0080 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0080 units in a station.

Special features:

  • Connection technology: 2 x RJ45 sockets
  • Connection lengths: up to 100 m
  • Can be used for configuring an EtherCAT star topology
  • Fast Hot Connect technology for changing topologies

The EK1122-0080 supports Fast Hot Connect technology, which facilitates significantly shorter connection times for EtherCAT components with changing topologies. Compared to Hot Connect, which is an EtherCAT feature and enables direct coupling and uncoupling of components during system operation, Fast Hot Connect offers even faster data transfer and allows even faster tool changes.

The EK1122-0080 has two Fast Hot Connect ports, which are implemented as RJ45 sockets. The Fast Hot Connect ports are specially marked, since they may only be combined with each other. The EK1122-0080 EtherCAT junction with Fast Hot Connect is complemented by the EK1101-0080 EtherCAT coupler with Fast Hot Connect.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products