Beckhoff Automation LLC EJ5042-0010 | EtherCAT plug-in module, 2-channel encoder interface, BiSS ® C, without sensor supply

Description
The EJ5042-0010 EtherCAT plug-in module is a BiSS® C master and enables the direct connection of an absolute encoder with BiSS® C or SSI interface. Both singleturn and multiturn encoders are supported. The extensive parameterization allows optimum adaptation to different encoder types. Special features: unidirectional BiSS® C communication parameterization per channel possible baud rate up to max. 10 MHz separate evaluation of the error and warning bit in the process data position value output with up to 64 bits (depending on the encoder resolution) also usable as SSI master Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5042-0010 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.
Request a Quote
Description
The EJ5042-0010 EtherCAT plug-in module is a BiSS® C master and enables the direct connection of an absolute encoder with BiSS® C or SSI interface. Both singleturn and multiturn encoders are supported. The extensive parameterization allows optimum adaptation to different encoder types. Special features: unidirectional BiSS® C communication parameterization per channel possible baud rate up to max. 10 MHz separate evaluation of the error and warning bit in the process data position value output with up to 64 bits (depending on the encoder resolution) also usable as SSI master Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5042-0010 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ5042-0010 | EtherCAT plug-in module, 2-channel encoder interface, BiSS ® C, without sensor supply -  - Beckhoff Automation LLC
Savage, MN, United States
EJ5042-0010 | EtherCAT plug-in module, 2-channel encoder interface, BiSS ® C, without sensor supply
EJ5042-0010 | EtherCAT plug-in module, 2-channel encoder interface, BiSS ® C, without sensor supply
The EJ5042-0010 EtherCAT plug-in module is a BiSS® C master and enables the direct connection of an absolute encoder with BiSS® C or SSI interface. Both singleturn and multiturn encoders are supported. The extensive parameterization allows optimum adaptation to different encoder types. Special features: unidirectional BiSS® C communication parameterization per channel possible baud rate up to max. 10 MHz separate evaluation of the error and warning bit in the process data position value output with up to 64 bits (depending on the encoder resolution) also usable as SSI master Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5042-0010 clocks synchronize with the EtherCAT cycle. The use of encoder profiles enables simple and fast linking of process data for motion control applications.

The EJ5042-0010 EtherCAT plug-in module is a BiSS® C master and enables the direct connection of an absolute encoder with BiSS® C or SSI interface. Both singleturn and multiturn encoders are supported.

The extensive parameterization allows optimum adaptation to different encoder types.

Special features:

  • unidirectional BiSS® C communication
  • parameterization per channel possible
  • baud rate up to max. 10 MHz
  • separate evaluation of the error and warning bit in the process data
  • position value output with up to 64 bits (depending on the encoder resolution)
  • also usable as SSI master

Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5042-0010 clocks synchronize with the EtherCAT cycle.

The use of encoder profiles enables simple and fast linking of process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ5042-0010 | EtherCAT plug-in module, 2-channel encoder interface, BiSS ® C, without sensor supply
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products