Beckhoff Automation LLC EK1110 | EtherCAT extension Preferred type

Description
The EK1110 EtherCAT extension is placed at the end of an EtherCAT Terminal segment or an Embedded PC from the CX series and offers the option of extending the EtherCAT network in the form of a line topology. Special features: Connection technology: 1 x RJ45 socket Connection lengths: up to 100 m Extension of an EtherCAT network in line topology The EK1110 has an RJ45 socket that enables connection of an Ethernet cable with RJ45 connector and establishes a connection to a further EtherCAT segment or to individual EtherCAT devices. The E-bus signals are converted to 100BASE-TX Ethernet signal representation in a continuous process. Power supply to the EK1110 electronics is via the E-bus. No parameterization or configuration is required.
Request a Quote
Description
The EK1110 EtherCAT extension is placed at the end of an EtherCAT Terminal segment or an Embedded PC from the CX series and offers the option of extending the EtherCAT network in the form of a line topology. Special features: Connection technology: 1 x RJ45 socket Connection lengths: up to 100 m Extension of an EtherCAT network in line topology The EK1110 has an RJ45 socket that enables connection of an Ethernet cable with RJ45 connector and establishes a connection to a further EtherCAT segment or to individual EtherCAT devices. The E-bus signals are converted to 100BASE-TX Ethernet signal representation in a continuous process. Power supply to the EK1110 electronics is via the E-bus. No parameterization or configuration is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1110 | EtherCAT extension Preferred type -  - Beckhoff Automation LLC
Savage, MN, United States
EK1110 | EtherCAT extension Preferred type
EK1110 | EtherCAT extension Preferred type
The EK1110 EtherCAT extension is placed at the end of an EtherCAT Terminal segment or an Embedded PC from the CX series and offers the option of extending the EtherCAT network in the form of a line topology. Special features: Connection technology: 1 x RJ45 socket Connection lengths: up to 100 m Extension of an EtherCAT network in line topology The EK1110 has an RJ45 socket that enables connection of an Ethernet cable with RJ45 connector and establishes a connection to a further EtherCAT segment or to individual EtherCAT devices. The E-bus signals are converted to 100BASE-TX Ethernet signal representation in a continuous process. Power supply to the EK1110 electronics is via the E-bus. No parameterization or configuration is required.

The EK1110 EtherCAT extension is placed at the end of an EtherCAT Terminal segment or an Embedded PC from the CX series and offers the option of extending the EtherCAT network in the form of a line topology.

Special features:

  • Connection technology: 1 x RJ45 socket
  • Connection lengths: up to 100 m
  • Extension of an EtherCAT network in line topology

The EK1110 has an RJ45 socket that enables connection of an Ethernet cable with RJ45 connector and establishes a connection to a further EtherCAT segment or to individual EtherCAT devices. The E-bus signals are converted to 100BASE-TX Ethernet signal representation in a continuous process. Power supply to the EK1110 electronics is via the E-bus. No parameterization or configuration is required.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1110 | EtherCAT extension Preferred type
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1008 | EtherCAT Terminal, 8-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8118-0120-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details