Beckhoff Automation LLC EJ7047 | EtherCAT plug-in module, 1-channel motion interface, stepper motor, 48 V DC, 5 A, vector control, with incremental encoder

Description
The EJ7047 EtherCAT plug-in module is designed for the direct connection of stepper motors in the medium power range up to 5 A and for a voltage range of 8…48 V. The compact stepper motor output stage is accommodated in the module together with two digital inputs for limit switches and an encoder interface. The second input can also be configured as an output in order to enable the use of a holding brake. The EJ7047 can be adapted to the motor to be operated and the application requirements through parameterization. A particularly smooth and precise motor run is ensured by 64-fold microstepping. In combination with a corresponding stepper motor, the EJ7047 represents a cost-effective and compact drive solution. With its torsion-proof, integrated encoder (1,024 inc/rev), the AS2000 stepper motor is ideal for the closed-loop control of the EJ7047.
Request a Quote
Description
The EJ7047 EtherCAT plug-in module is designed for the direct connection of stepper motors in the medium power range up to 5 A and for a voltage range of 8…48 V. The compact stepper motor output stage is accommodated in the module together with two digital inputs for limit switches and an encoder interface. The second input can also be configured as an output in order to enable the use of a holding brake. The EJ7047 can be adapted to the motor to be operated and the application requirements through parameterization. A particularly smooth and precise motor run is ensured by 64-fold microstepping. In combination with a corresponding stepper motor, the EJ7047 represents a cost-effective and compact drive solution. With its torsion-proof, integrated encoder (1,024 inc/rev), the AS2000 stepper motor is ideal for the closed-loop control of the EJ7047.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ7047 | EtherCAT plug-in module, 1-channel motion interface, stepper motor, 48 V DC, 5 A, vector control, with incremental encoder -  - Beckhoff Automation LLC
Savage, MN, United States
EJ7047 | EtherCAT plug-in module, 1-channel motion interface, stepper motor, 48 V DC, 5 A, vector control, with incremental encoder
EJ7047 | EtherCAT plug-in module, 1-channel motion interface, stepper motor, 48 V DC, 5 A, vector control, with incremental encoder
The EJ7047 EtherCAT plug-in module is designed for the direct connection of stepper motors in the medium power range up to 5 A and for a voltage range of 8…48 V. The compact stepper motor output stage is accommodated in the module together with two digital inputs for limit switches and an encoder interface. The second input can also be configured as an output in order to enable the use of a holding brake. The EJ7047 can be adapted to the motor to be operated and the application requirements through parameterization. A particularly smooth and precise motor run is ensured by 64-fold microstepping. In combination with a corresponding stepper motor, the EJ7047 represents a cost-effective and compact drive solution. With its torsion-proof, integrated encoder (1,024 inc/rev), the AS2000 stepper motor is ideal for the closed-loop control of the EJ7047.

The EJ7047 EtherCAT plug-in module is designed for the direct connection of stepper motors in the medium power range up to 5 A and for a voltage range of 8…48 V. The compact stepper motor output stage is accommodated in the module together with two digital inputs for limit switches and an encoder interface. The second input can also be configured as an output in order to enable the use of a holding brake.

The EJ7047 can be adapted to the motor to be operated and the application requirements through parameterization. A particularly smooth and precise motor run is ensured by 64-fold microstepping.

In combination with a corresponding stepper motor, the EJ7047 represents a cost-effective and compact drive solution. With its torsion-proof, integrated encoder (1,024 inc/rev), the AS2000 stepper motor is ideal for the closed-loop control of the EJ7047.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ7047 | EtherCAT plug-in module, 1-channel motion interface, stepper motor, 48 V DC, 5 A, vector control, with incremental encoder
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL2602 | EtherCAT Terminal, 2-channel relay output, 230 V AC, 30 V DC, 5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EC1100 | EtherCAT Coupler, RJ45, angled, push-in New -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details