Beckhoff Automation LLC EC1100 | EtherCAT Coupler, RJ45, angled, push-in New

Description
The EC1100 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Due to the angled RJ45 sockets, the cable can be fed directly into the cable channel without the need for larger bending radii. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x RJ45 sockets, angled connection lengths: up to 100 m number of EtherCAT Terminals in the overall system: up to 65,535 The EC1100 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler supplies a maximum of 5 V and 2 A. If higher current is required, power supply terminals such as the ED9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A. In the EtherCAT network, the EC1100 can be installed anywhere in the Ethernet signal transmission section (100BASE-TX) – except directly at the switch. The EK9000 and EK1000 couplers are suitable for use at the switch. The EC-series EtherCAT Couplers have push-in connection technology which makes wiring easy and tool-free.
Request a Quote
Description
The EC1100 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Due to the angled RJ45 sockets, the cable can be fed directly into the cable channel without the need for larger bending radii. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x RJ45 sockets, angled connection lengths: up to 100 m number of EtherCAT Terminals in the overall system: up to 65,535 The EC1100 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler supplies a maximum of 5 V and 2 A. If higher current is required, power supply terminals such as the ED9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A. In the EtherCAT network, the EC1100 can be installed anywhere in the Ethernet signal transmission section (100BASE-TX) – except directly at the switch. The EK9000 and EK1000 couplers are suitable for use at the switch. The EC-series EtherCAT Couplers have push-in connection technology which makes wiring easy and tool-free.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EC1100 | EtherCAT Coupler, RJ45, angled, push-in New -  - Beckhoff Automation LLC
Savage, MN, United States
EC1100 | EtherCAT Coupler, RJ45, angled, push-in New
EC1100 | EtherCAT Coupler, RJ45, angled, push-in New
The EC1100 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Due to the angled RJ45 sockets, the cable can be fed directly into the cable channel without the need for larger bending radii. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image. Special features: connection technology: 2 x RJ45 sockets, angled connection lengths: up to 100 m number of EtherCAT Terminals in the overall system: up to 65,535 The EC1100 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology. The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler supplies a maximum of 5 V and 2 A. If higher current is required, power supply terminals such as the ED9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A. In the EtherCAT network, the EC1100 can be installed anywhere in the Ethernet signal transmission section (100BASE-TX) – except directly at the switch. The EK9000 and EK1000 couplers are suitable for use at the switch. The EC-series EtherCAT Couplers have push-in connection technology which makes wiring easy and tool-free.

The EC1100 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Due to the angled RJ45 sockets, the cable can be fed directly into the cable channel without the need for larger bending radii. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A station consists of a coupler and any number of EtherCAT Terminals that are automatically detected and individually displayed in the process image.

Special features:

  • connection technology: 2 x RJ45 sockets, angled
  • connection lengths: up to 100 m
  • number of EtherCAT Terminals in the overall system: up to 65,535

The EC1100 has two RJ45 sockets. The upper Ethernet interface is used to connect the coupler to the network; the lower socket serves for the optional connection of further EtherCAT devices in the same segment. In addition, an EtherCAT junction or an EtherCAT extension can be used for the extension or for setting up a line or star topology.

The system and field supply, each 24 V DC, is provided directly at the coupler. The attached EtherCAT Terminals are supplied with the current required for communication from the supplied system voltage. The coupler supplies a maximum of 5 V and 2 A. If higher current is required, power supply terminals such as the ED9410 have to be integrated. The field supply is forwarded to the individual I/O components via the power contacts with up to 10 A.

In the EtherCAT network, the EC1100 can be installed anywhere in the Ethernet signal transmission section (100BASE-TX) – except directly at the switch. The EK9000 and EK1000 couplers are suitable for use at the switch.

The EC-series EtherCAT Couplers have push-in connection technology which makes wiring easy and tool-free.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EC1100 | EtherCAT Coupler, RJ45, angled, push-in New
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

BK8100 | RS485/RS232 Bus Couplers -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details