Beckhoff Automation LLC EJ5101-0090 | EtherCAT plug-in module, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, TwinSAFE SC

Description
The EJ5101-0090 EtherCAT plug-in module is an interface for the direct connection of incremental encoders with differential signals (RS422) or TTL single ended signals via the signal distribution board. Two additional 24 V digital inputs are available for storing, blocking and setting the counter status. The error message output of an encoder can be connected and evaluated via the status input of the module. The encoder can be supplied with 5 V DC directly from the EtherCAT plug-in module. The EJ5101-0090 also supports TwinSAFE SC (TwinSAFE Single Channel). This enables standard signals to be used for safety-related tasks in any network or fieldbus. Special features: save, lock, set counter integrated frequency and period measurement optionally usable as 5 V up/down counter microincrements synchronous reading of the position value via distributed clocks timestamp on the last-registered incremental edge In addition, the EJ5101-0090 enables the measurement of a period or frequency with a resolution of 100 ns. With the optional interpolating microincrement functionality, the EJ5101-0090 can provide even more accurate axis positions for dynamic axes. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). A timestamp for the last-registered incremental edge is also available. The implementation of the encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote
Description
The EJ5101-0090 EtherCAT plug-in module is an interface for the direct connection of incremental encoders with differential signals (RS422) or TTL single ended signals via the signal distribution board. Two additional 24 V digital inputs are available for storing, blocking and setting the counter status. The error message output of an encoder can be connected and evaluated via the status input of the module. The encoder can be supplied with 5 V DC directly from the EtherCAT plug-in module. The EJ5101-0090 also supports TwinSAFE SC (TwinSAFE Single Channel). This enables standard signals to be used for safety-related tasks in any network or fieldbus. Special features: save, lock, set counter integrated frequency and period measurement optionally usable as 5 V up/down counter microincrements synchronous reading of the position value via distributed clocks timestamp on the last-registered incremental edge In addition, the EJ5101-0090 enables the measurement of a period or frequency with a resolution of 100 ns. With the optional interpolating microincrement functionality, the EJ5101-0090 can provide even more accurate axis positions for dynamic axes. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). A timestamp for the last-registered incremental edge is also available. The implementation of the encoder profile enables simple and fast linking of the process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ5101-0090 | EtherCAT plug-in module, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, TwinSAFE SC -  - Beckhoff Automation LLC
Savage, MN, United States
EJ5101-0090 | EtherCAT plug-in module, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, TwinSAFE SC
EJ5101-0090 | EtherCAT plug-in module, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, TwinSAFE SC
The EJ5101-0090 EtherCAT plug-in module is an interface for the direct connection of incremental encoders with differential signals (RS422) or TTL single ended signals via the signal distribution board. Two additional 24 V digital inputs are available for storing, blocking and setting the counter status. The error message output of an encoder can be connected and evaluated via the status input of the module. The encoder can be supplied with 5 V DC directly from the EtherCAT plug-in module. The EJ5101-0090 also supports TwinSAFE SC (TwinSAFE Single Channel). This enables standard signals to be used for safety-related tasks in any network or fieldbus. Special features: save, lock, set counter integrated frequency and period measurement optionally usable as 5 V up/down counter microincrements synchronous reading of the position value via distributed clocks timestamp on the last-registered incremental edge In addition, the EJ5101-0090 enables the measurement of a period or frequency with a resolution of 100 ns. With the optional interpolating microincrement functionality, the EJ5101-0090 can provide even more accurate axis positions for dynamic axes. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). A timestamp for the last-registered incremental edge is also available. The implementation of the encoder profile enables simple and fast linking of the process data for motion control applications.

The EJ5101-0090 EtherCAT plug-in module is an interface for the direct connection of incremental encoders with differential signals (RS422) or TTL single ended signals via the signal distribution board. Two additional 24 V digital inputs are available for storing, blocking and setting the counter status. The error message output of an encoder can be connected and evaluated via the status input of the module. The encoder can be supplied with 5 V DC directly from the EtherCAT plug-in module.

The EJ5101-0090 also supports TwinSAFE SC (TwinSAFE Single Channel). This enables standard signals to be used for safety-related tasks in any network or fieldbus.

Special features:

  • save, lock, set counter
  • integrated frequency and period measurement
  • optionally usable as 5 V up/down counter
  • microincrements
  • synchronous reading of the position value via distributed clocks
  • timestamp on the last-registered incremental edge

In addition, the EJ5101-0090 enables the measurement of a period or frequency with a resolution of 100 ns. With the optional interpolating microincrement functionality, the EJ5101-0090 can provide even more accurate axis positions for dynamic axes. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). A timestamp for the last-registered incremental edge is also available. The implementation of the encoder profile enables simple and fast linking of the process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ5101-0090 | EtherCAT plug-in module, 1-channel encoder interface, incremental, 5 V DC (DIFF RS422, TTL), 1 MHz, TwinSAFE SC
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK1521 | 1-port EtherCAT fiber-optic junction -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EJ2502 | EtherCAT plug-in module, 2-channel PWM output, 24 V DC, 0.5 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1110 | EtherCAT extension Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details