Beckhoff Automation LLC EK1122-0008 | 2-port EtherCAT junction with M8 connection

Description
The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a station. Special features: connection technology: 2 x M8 sockets connection lengths: up to 100 m can be used for configuring an EtherCAT star topology The EK1122-0008 has two M8 sockets, which enable connection of an Ethernet cable with M8 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The M8 sockets are compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. The EK1122-0008 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote
Description
The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a station. Special features: connection technology: 2 x M8 sockets connection lengths: up to 100 m can be used for configuring an EtherCAT star topology The EK1122-0008 has two M8 sockets, which enable connection of an Ethernet cable with M8 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The M8 sockets are compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. The EK1122-0008 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1122-0008 | 2-port EtherCAT junction with M8 connection -  - Beckhoff Automation LLC
Savage, MN, United States
EK1122-0008 | 2-port EtherCAT junction with M8 connection
EK1122-0008 | 2-port EtherCAT junction with M8 connection
The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a station. Special features: connection technology: 2 x M8 sockets connection lengths: up to 100 m can be used for configuring an EtherCAT star topology The EK1122-0008 has two M8 sockets, which enable connection of an Ethernet cable with M8 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The M8 sockets are compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. The EK1122-0008 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

The EK1122-0008 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122-0008 units in a station.

Special features:

  • connection technology: 2 x M8 sockets
  • connection lengths: up to 100 m
  • can be used for configuring an EtherCAT star topology

The EK1122-0008 has two M8 sockets, which enable connection of an Ethernet cable with M8 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The M8 sockets are compatible with the EtherCAT Box modules and therefore enables uniform cabling in the IP20 and IP67 range. The EK1122-0008 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1122-0008 | 2-port EtherCAT junction with M8 connection
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1809 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EL1004 | EtherCAT Terminal, 4-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1521 | 1-port EtherCAT fiber-optic junction -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8118-0220-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details