Beckhoff Automation LLC EJ5021 | EtherCAT plug-in module, 1-channel encoder interface, SinCos, 1 V PP

Description
The EJ5021 EtherCAT plug-in module is used for the direct connection of a measuring probe or encoder with sinusoidal, differential voltage output 1 VPP. Input frequencies of max. 250 kHz can be evaluated. The current counter reading can be zeroed (reset) or stored separately via the C track of the encoder, which is also called reference mark. The 5 V supply to the encoder is provided directly via the signal distribution board (UP). The EJ5021 features amplitude and frequency error detection of the input signals. Special features: store, lock, set counter diagnosis: frequency error and amplitude error of input signals integrated frequency measurement integrated 5 V DC encoder operating voltage The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24 bits, and the value within one sine period, with max. 13-bit resolution. The EJ5021 also provides an internal frequency measurement. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). The use of encoder profiles enables simple and fast linking of process data to motion control applications.
Request a Quote
Description
The EJ5021 EtherCAT plug-in module is used for the direct connection of a measuring probe or encoder with sinusoidal, differential voltage output 1 VPP. Input frequencies of max. 250 kHz can be evaluated. The current counter reading can be zeroed (reset) or stored separately via the C track of the encoder, which is also called reference mark. The 5 V supply to the encoder is provided directly via the signal distribution board (UP). The EJ5021 features amplitude and frequency error detection of the input signals. Special features: store, lock, set counter diagnosis: frequency error and amplitude error of input signals integrated frequency measurement integrated 5 V DC encoder operating voltage The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24 bits, and the value within one sine period, with max. 13-bit resolution. The EJ5021 also provides an internal frequency measurement. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). The use of encoder profiles enables simple and fast linking of process data to motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ5021 | EtherCAT plug-in module, 1-channel encoder interface, SinCos, 1 V PP -  - Beckhoff Automation LLC
Savage, MN, United States
EJ5021 | EtherCAT plug-in module, 1-channel encoder interface, SinCos, 1 V PP
EJ5021 | EtherCAT plug-in module, 1-channel encoder interface, SinCos, 1 V PP
The EJ5021 EtherCAT plug-in module is used for the direct connection of a measuring probe or encoder with sinusoidal, differential voltage output 1 VPP. Input frequencies of max. 250 kHz can be evaluated. The current counter reading can be zeroed (reset) or stored separately via the C track of the encoder, which is also called reference mark. The 5 V supply to the encoder is provided directly via the signal distribution board (UP). The EJ5021 features amplitude and frequency error detection of the input signals. Special features: store, lock, set counter diagnosis: frequency error and amplitude error of input signals integrated frequency measurement integrated 5 V DC encoder operating voltage The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24 bits, and the value within one sine period, with max. 13-bit resolution. The EJ5021 also provides an internal frequency measurement. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). The use of encoder profiles enables simple and fast linking of process data to motion control applications.

The EJ5021 EtherCAT plug-in module is used for the direct connection of a measuring probe or encoder with sinusoidal, differential voltage output 1 VPP. Input frequencies of max. 250 kHz can be evaluated. The current counter reading can be zeroed (reset) or stored separately via the C track of the encoder, which is also called reference mark. The 5 V supply to the encoder is provided directly via the signal distribution board (UP). The EJ5021 features amplitude and frequency error detection of the input signals.

Special features:

  • store, lock, set counter
  • diagnosis: frequency error and amplitude error of input signals
  • integrated frequency measurement
  • integrated 5 V DC encoder operating voltage

The analog input signal is processed, interpolated and made available as a 32-bit count value. The count value is a combination of the number of whole periods, max. 24 bits, and the value within one sine period, with max. 13-bit resolution. The EJ5021 also provides an internal frequency measurement. It also supports synchronous reading of the encoder value together with other input data in the EtherCAT system via the high-precision EtherCAT distributed clocks (DC). The use of encoder profiles enables simple and fast linking of process data to motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ5021 | EtherCAT plug-in module, 1-channel encoder interface, SinCos, 1 V PP
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

AX8128-0220-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK4020 | Interbus Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details