The EJ4024 EtherCAT plug-in module generates signals in the range between 4 and 20 mA. The power is supplied to the process level with a resolution of 12 bits and is electrically isolated. Ground potential for the output channels is common with the 24 V DC supply. The output stages are powered by the 24 V supply. The signal state is indicated by light emitting diodes.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | Data Acquisition |
| Product Name | EJ4024 | EtherCAT plug-in module, 4-channel analog output, current, 4…20 mA, 12 bit |
| Data Acquisition | Input/Output Module |