Beckhoff Automation LLC EJ1101-0022 | EtherCAT plug-in module, EtherCAT Coupler, external bus interface, separate power supply

Description
The EJ1101-0022 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT plug-in modules. The external RJ45 sockets, ID switches and power supply plug-in modules allow a wide range of installation options. For power supply of the attached EtherCAT plug-in modules, the coupler must be combined with the external power supply plug-in modules EJ9400 (2.5 A) or EJ9404 (12 A). Power supply plug-in modules, RJ45 sockets as well as ID switches are not included in the scope of delivery. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A module station consists of a coupler and any number of EtherCAT plug-in modules, which are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket, external for positioning directly on the signal distribution board Connection lengths up to 100 km two external ID switches for implementing variable topologies Combination with external plug-in power supply module Offers versatile installation options: Control cabinet feed-throughs, housing installation The RJ45 sockets are external and allow positioning directly on the signal distribution board. The coupler is connected to the network via the upper EtherCAT interface. The lower external RJ45 socket can be used to connect further EtherCAT devices in the same line. A unique ID can be assigned to a group of EtherCAT components via the external hexadecimal ID switches. This group can then be positioned anywhere in the EtherCAT network. Variable topologies are therefore easily implementable.
Request a Quote
Description
The EJ1101-0022 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT plug-in modules. The external RJ45 sockets, ID switches and power supply plug-in modules allow a wide range of installation options. For power supply of the attached EtherCAT plug-in modules, the coupler must be combined with the external power supply plug-in modules EJ9400 (2.5 A) or EJ9404 (12 A). Power supply plug-in modules, RJ45 sockets as well as ID switches are not included in the scope of delivery. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A module station consists of a coupler and any number of EtherCAT plug-in modules, which are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket, external for positioning directly on the signal distribution board Connection lengths up to 100 km two external ID switches for implementing variable topologies Combination with external plug-in power supply module Offers versatile installation options: Control cabinet feed-throughs, housing installation The RJ45 sockets are external and allow positioning directly on the signal distribution board. The coupler is connected to the network via the upper EtherCAT interface. The lower external RJ45 socket can be used to connect further EtherCAT devices in the same line. A unique ID can be assigned to a group of EtherCAT components via the external hexadecimal ID switches. This group can then be positioned anywhere in the EtherCAT network. Variable topologies are therefore easily implementable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ1101-0022 | EtherCAT plug-in module, EtherCAT Coupler, external bus interface, separate power supply -  - Beckhoff Automation LLC
Savage, MN, United States
EJ1101-0022 | EtherCAT plug-in module, EtherCAT Coupler, external bus interface, separate power supply
EJ1101-0022 | EtherCAT plug-in module, EtherCAT Coupler, external bus interface, separate power supply
The EJ1101-0022 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT plug-in modules. The external RJ45 sockets, ID switches and power supply plug-in modules allow a wide range of installation options. For power supply of the attached EtherCAT plug-in modules, the coupler must be combined with the external power supply plug-in modules EJ9400 (2.5 A) or EJ9404 (12 A). Power supply plug-in modules, RJ45 sockets as well as ID switches are not included in the scope of delivery. The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A module station consists of a coupler and any number of EtherCAT plug-in modules, which are automatically detected and individually displayed in the process image. Special features: Connection technology: 2 x RJ45 socket, external for positioning directly on the signal distribution board Connection lengths up to 100 km two external ID switches for implementing variable topologies Combination with external plug-in power supply module Offers versatile installation options: Control cabinet feed-throughs, housing installation The RJ45 sockets are external and allow positioning directly on the signal distribution board. The coupler is connected to the network via the upper EtherCAT interface. The lower external RJ45 socket can be used to connect further EtherCAT devices in the same line. A unique ID can be assigned to a group of EtherCAT components via the external hexadecimal ID switches. This group can then be positioned anywhere in the EtherCAT network. Variable topologies are therefore easily implementable.

The EJ1101-0022 EtherCAT Coupler is the link between the EtherCAT protocol at fieldbus level and the EtherCAT plug-in modules. The external RJ45 sockets, ID switches and power supply plug-in modules allow a wide range of installation options. For power supply of the attached EtherCAT plug-in modules, the coupler must be combined with the external power supply plug-in modules EJ9400 (2.5 A) or EJ9404 (12 A). Power supply plug-in modules, RJ45 sockets as well as ID switches are not included in the scope of delivery.

The coupler converts the passing telegrams from Ethernet 100BASE-TX to E-bus signal representation. A module station consists of a coupler and any number of EtherCAT plug-in modules, which are automatically detected and individually displayed in the process image.

Special features:

  • Connection technology: 2 x RJ45 socket, external for positioning directly on the signal distribution board
  • Connection lengths up to 100 km
  • two external ID switches for implementing variable topologies
  • Combination with external plug-in power supply module
  • Offers versatile installation options: Control cabinet feed-throughs, housing installation

The RJ45 sockets are external and allow positioning directly on the signal distribution board. The coupler is connected to the network via the upper EtherCAT interface. The lower external RJ45 socket can be used to connect further EtherCAT devices in the same line. A unique ID can be assigned to a group of EtherCAT components via the external hexadecimal ID switches. This group can then be positioned anywhere in the EtherCAT network. Variable topologies are therefore easily implementable.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ1101-0022 | EtherCAT plug-in module, EtherCAT Coupler, external bus interface, separate power supply
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

AX8128-0220-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK9500 | EtherNet/IP™ Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details