Beckhoff Automation LLC EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection

Description
The EK1110-0043 EtherCAT EJ Coupler connects the compact Embedded PCs from the CX series and the attached EtherCAT Terminals with the EtherCAT plug-in modules on an application-specific circuit board (signal distribution board). Special features: Connection technology: 1 x connector at the rear of the EtherCAT EJ Coupler Forwarding of E-bus signals and field supply to the signal distribution board The E-bus signals and the supply voltage of the field side UP are routed directly to the signal distribution board via a plug connector at the rear of the EtherCAT EJ Coupler. Thanks to the direct coupling of the Embedded PC and EtherCAT terminals with the EtherCAT plug-in modules on the PCB, no EtherCAT extension (EK1110) or EtherCAT Coupler (EJ1100) is required. The system and field supply of the EK1110-0043 is provided by the power supply unit of the Embedded PC. The Embedded PC can be extended with EtherCAT Terminals that are not yet available in the EJ system, for example. The pre-assembled subsystem, consisting of a printed circuit board with mounted DIN rail, Embedded PC and EtherCAT plug-in modules, can be tested in advance and subsequently integrated into the machine assembly as a complete unit.
Request a Quote
Description
The EK1110-0043 EtherCAT EJ Coupler connects the compact Embedded PCs from the CX series and the attached EtherCAT Terminals with the EtherCAT plug-in modules on an application-specific circuit board (signal distribution board). Special features: Connection technology: 1 x connector at the rear of the EtherCAT EJ Coupler Forwarding of E-bus signals and field supply to the signal distribution board The E-bus signals and the supply voltage of the field side UP are routed directly to the signal distribution board via a plug connector at the rear of the EtherCAT EJ Coupler. Thanks to the direct coupling of the Embedded PC and EtherCAT terminals with the EtherCAT plug-in modules on the PCB, no EtherCAT extension (EK1110) or EtherCAT Coupler (EJ1100) is required. The system and field supply of the EK1110-0043 is provided by the power supply unit of the Embedded PC. The Embedded PC can be extended with EtherCAT Terminals that are not yet available in the EJ system, for example. The pre-assembled subsystem, consisting of a printed circuit board with mounted DIN rail, Embedded PC and EtherCAT plug-in modules, can be tested in advance and subsequently integrated into the machine assembly as a complete unit.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection -  - Beckhoff Automation LLC
Savage, MN, United States
EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection
EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection
The EK1110-0043 EtherCAT EJ Coupler connects the compact Embedded PCs from the CX series and the attached EtherCAT Terminals with the EtherCAT plug-in modules on an application-specific circuit board (signal distribution board). Special features: Connection technology: 1 x connector at the rear of the EtherCAT EJ Coupler Forwarding of E-bus signals and field supply to the signal distribution board The E-bus signals and the supply voltage of the field side UP are routed directly to the signal distribution board via a plug connector at the rear of the EtherCAT EJ Coupler. Thanks to the direct coupling of the Embedded PC and EtherCAT terminals with the EtherCAT plug-in modules on the PCB, no EtherCAT extension (EK1110) or EtherCAT Coupler (EJ1100) is required. The system and field supply of the EK1110-0043 is provided by the power supply unit of the Embedded PC. The Embedded PC can be extended with EtherCAT Terminals that are not yet available in the EJ system, for example. The pre-assembled subsystem, consisting of a printed circuit board with mounted DIN rail, Embedded PC and EtherCAT plug-in modules, can be tested in advance and subsequently integrated into the machine assembly as a complete unit.

The EK1110-0043 EtherCAT EJ Coupler connects the compact Embedded PCs from the CX series and the attached EtherCAT Terminals with the EtherCAT plug-in modules on an application-specific circuit board (signal distribution board).

Special features:

  • Connection technology: 1 x connector at the rear of the EtherCAT EJ Coupler
  • Forwarding of E-bus signals and field supply to the signal distribution board

The E-bus signals and the supply voltage of the field side UP are routed directly to the signal distribution board via a plug connector at the rear of the EtherCAT EJ Coupler. Thanks to the direct coupling of the Embedded PC and EtherCAT terminals with the EtherCAT plug-in modules on the PCB, no EtherCAT extension (EK1110) or EtherCAT Coupler (EJ1100) is required. The system and field supply of the EK1110-0043 is provided by the power supply unit of the Embedded PC.

The Embedded PC can be extended with EtherCAT Terminals that are not yet available in the EJ system, for example. The pre-assembled subsystem, consisting of a printed circuit board with mounted DIN rail, Embedded PC and EtherCAT plug-in modules, can be tested in advance and subsequently integrated into the machine assembly as a complete unit.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1110-0043 | EtherCAT EJ coupler, CX and EL terminal connection
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

BK2000 | Lightbus Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1110 | EtherCAT extension Preferred type -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8206-0210-0000 | Dual-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details