Beckhoff Automation LLC BK9103 | PROFINET Bus Coupler

Description
The BK9103 Bus Coupler connects PROFINET RT with the modular, extendable electronic terminal blocks. One unit consists of one Bus Coupler, any number from 1 to 64 terminals (255 with K-bus extension) and one end terminal. The Bus Couplers recognize the terminals to which they are connected, and perform the assignment of the inputs and outputs to the words of the process image automatically. The BK9103 Bus Coupler supports 10 Mbit/s and 100 Mbit/s Ethernet. Connection is through normal RJ45 connectors. The IP address is set on the DIP switch (offset to a freely selectable start address). In networks with DHCP (a service for the allocation of the logical IP address to the physical node address [MAC-ID]) the Bus Coupler obtains its IP address from the DHCP server. The BK9103 contains a 3-port switch. Two ports operate external on RJ45 connectors and can be utilized. The I/O stations can thus be configured with a line topology instead of the classic star topology. In many applications this significantly reduces the wiring effort and the cabling costs. The maximum distance between two couplers is 100 m. Up to 20 BK9103 Bus Couplers are cascadable, so that a maximum line length of 2 km can be achieved. PROFINET is the open Industrial Ethernet standard of the PNO (PROFIBUS Nutzerorganisation). Internationally established IT standards such as TCP/IP are used for communication. PROFINET RT describes the data exchange between controllers and field devices and can be used in standard Ethernet networks. Commercial switches are used for networking purposes.
Request a Quote
Description
The BK9103 Bus Coupler connects PROFINET RT with the modular, extendable electronic terminal blocks. One unit consists of one Bus Coupler, any number from 1 to 64 terminals (255 with K-bus extension) and one end terminal. The Bus Couplers recognize the terminals to which they are connected, and perform the assignment of the inputs and outputs to the words of the process image automatically. The BK9103 Bus Coupler supports 10 Mbit/s and 100 Mbit/s Ethernet. Connection is through normal RJ45 connectors. The IP address is set on the DIP switch (offset to a freely selectable start address). In networks with DHCP (a service for the allocation of the logical IP address to the physical node address [MAC-ID]) the Bus Coupler obtains its IP address from the DHCP server. The BK9103 contains a 3-port switch. Two ports operate external on RJ45 connectors and can be utilized. The I/O stations can thus be configured with a line topology instead of the classic star topology. In many applications this significantly reduces the wiring effort and the cabling costs. The maximum distance between two couplers is 100 m. Up to 20 BK9103 Bus Couplers are cascadable, so that a maximum line length of 2 km can be achieved. PROFINET is the open Industrial Ethernet standard of the PNO (PROFIBUS Nutzerorganisation). Internationally established IT standards such as TCP/IP are used for communication. PROFINET RT describes the data exchange between controllers and field devices and can be used in standard Ethernet networks. Commercial switches are used for networking purposes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BK9103 | PROFINET Bus Coupler -  - Beckhoff Automation LLC
Savage, MN, United States
BK9103 | PROFINET Bus Coupler
BK9103 | PROFINET Bus Coupler
The BK9103 Bus Coupler connects PROFINET RT with the modular, extendable electronic terminal blocks. One unit consists of one Bus Coupler, any number from 1 to 64 terminals (255 with K-bus extension) and one end terminal. The Bus Couplers recognize the terminals to which they are connected, and perform the assignment of the inputs and outputs to the words of the process image automatically. The BK9103 Bus Coupler supports 10 Mbit/s and 100 Mbit/s Ethernet. Connection is through normal RJ45 connectors. The IP address is set on the DIP switch (offset to a freely selectable start address). In networks with DHCP (a service for the allocation of the logical IP address to the physical node address [MAC-ID]) the Bus Coupler obtains its IP address from the DHCP server. The BK9103 contains a 3-port switch. Two ports operate external on RJ45 connectors and can be utilized. The I/O stations can thus be configured with a line topology instead of the classic star topology. In many applications this significantly reduces the wiring effort and the cabling costs. The maximum distance between two couplers is 100 m. Up to 20 BK9103 Bus Couplers are cascadable, so that a maximum line length of 2 km can be achieved. PROFINET is the open Industrial Ethernet standard of the PNO (PROFIBUS Nutzerorganisation). Internationally established IT standards such as TCP/IP are used for communication. PROFINET RT describes the data exchange between controllers and field devices and can be used in standard Ethernet networks. Commercial switches are used for networking purposes.

The BK9103 Bus Coupler connects PROFINET RT with the modular, extendable electronic terminal blocks. One unit consists of one Bus Coupler, any number from 1 to 64 terminals (255 with K-bus extension) and one end terminal.

The Bus Couplers recognize the terminals to which they are connected, and perform the assignment of the inputs and outputs to the words of the process image automatically. The BK9103 Bus Coupler supports 10 Mbit/s and 100 Mbit/s Ethernet. Connection is through normal RJ45 connectors. The IP address is set on the DIP switch (offset to a freely selectable start address). In networks with DHCP (a service for the allocation of the logical IP address to the physical node address [MAC-ID]) the Bus Coupler obtains its IP address from the DHCP server.

The BK9103 contains a 3-port switch. Two ports operate external on RJ45 connectors and can be utilized. The I/O stations can thus be configured with a line topology instead of the classic star topology. In many applications this significantly reduces the wiring effort and the cabling costs. The maximum distance between two couplers is 100 m. Up to 20 BK9103 Bus Couplers are cascadable, so that a maximum line length of 2 km can be achieved.

PROFINET is the open Industrial Ethernet standard of the PNO (PROFIBUS Nutzerorganisation). Internationally established IT standards such as TCP/IP are used for communication. PROFINET RT describes the data exchange between controllers and field devices and can be used in standard Ethernet networks. Commercial switches are used for networking purposes.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name BK9103 | PROFINET Bus Coupler
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

AX8206-0000-0000 | Dual-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EJ1100 | EtherCAT plug-in module, EtherCAT Coupler, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details