U 4.250 SA -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.250 SA
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.250 SA |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
168 CFM (286 m³/hr)
|
|
Ultimate Vacuum
|
2.06 torr (29.8 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pumping Speed
18 CFM (30.61 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial; Manufacturing
View Details
Vacuum Pump Type
Mechanical
Application
Industrial
Pumping Speed
166 to 551 CFM (282 to 937 m³/hr)
View Details
Rogers Machinery Company, Inc.
Pumping Speed
494 CFM (840 m³/hr)
Ultimate Vacuum
0.3750 torr (29.9 in Hg vac)
Mechanical
Rotary Vane
View Details