U 4.250 F -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.250 F
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.250 F |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
168 CFM (286 m³/hr)
|
|
Ultimate Vacuum
|
0.5400 torr (29.9 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Pumping Speed
18 CFM (30.61 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Rogers Machinery Company, Inc.
Pumping Speed
194 CFM (330 m³/hr)
Ultimate Vacuum
0.1000 torr (29.9 in Hg vac)
Mechanical
Rotary Screw
View Details
Durovac Industrial Vacuums
Configuration
Vacuum Pump System or Station
Application
Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed
380 CFM (646 m³/hr)
View Details