U 4.20 -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.20
Suppliers
Rotary Vane Oil-Flooded
U 4.20
Supplier's Site
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.20 |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
12.4 CFM (21.09 m³/hr)
|
|
Ultimate Vacuum
|
0.5400 torr (29.9 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Ultimate Vacuum
74.2 torr (27.0 in Hg vac)
View Details
Vacuum Pump Type
Venturi
Pumping Speed
14 CFM (23.81 m³/hr)
Ultimate Vacuum
506 torr (10.0 in Hg vac)
View Details
Vacuum Pump Type
Mechanical
Application
Industrial
Pumping Speed
166 to 551 CFM (282 to 937 m³/hr)
View Details