U 3.6 SA -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 3.6 SA
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 3.6 SA |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
4.6 CFM (7.82 m³/hr)
|
|
Ultimate Vacuum
|
2.06 torr (29.8 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Application
Chemical; Food; Pulp, Paper, Mining
Features
Vacuum Gauge
View Details
Rogers Machinery Company, Inc.
Pumping Speed
21 CFM (35.71 m³/hr)
Ultimate Vacuum
1.5 torr (29.9 in Hg vac)
Mechanical
Rotary Vane
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details