DVT 3.100 -- ROTARY VANE OIL-LESS COMBINED
Becker Pumps Corporation
Rotary Vane Oil-Less Combined
DVT 3.100
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
DVT 3.100 |
|
Product Name
|
Rotary Vane Oil-Less Combined |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
69 CFM (117 m³/hr)
|
|
Ultimate Vacuum
|
303 torr (18.0 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Vacuum Pump Type
Mechanical
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Rogers Machinery Company, Inc.
Pumping Speed
388 CFM (660 m³/hr)
Ultimate Vacuum
0.3750 torr (29.9 in Hg vac)
Mechanical
Rotary Vane
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details
Vacuum Pump Type
HighVac; Venturi
Venturi
Air Jet
Mounting
Any
View Details