The C/I Box series of dumpers from Bayne Premium Lift Systems are the most reliable and versatile material handling dumpers on the market. Choose from our standard selection of dumpers to suit your particular application.
| Bayne Premium Lift Systems | |
|---|---|
| Product Category | Lifts |
| Product Number | 2yd Dock Mount |
| Product Name | C/I Box |
| Features | Tilting |
| Capacity | 2500 lbs (1134 kg) |
| Width | 85 inch (2156 mm) |
| Length | 92 inch (2337 mm) |