Baumer Ltd. Tachogenerator GTF 7.08

Description
Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard configurations feature a wide operating temperature range. Brushless resolvers are indispensable in drive engineering and have been utilized for decades for commu- tation of brushless motors, as feedback sensors for servo drives, in robots and in aviation. The main benefits of tachogenerators precise sensing even of low speed values no auxiliary energy source required ultra-precise tacho voltage conversion over the complete speed range patented LongLife technology for consistent low transfer resistance reliable even in adverse ambient conditions excellent, maintenance-free endurance standard shaft and hollow shaft designs also available with special surface protection Resolver benefits commutation of brushless motors feedback sensor for servo drives ultra-sturdy wide temperature range precise analog signals varied mounting options
Datasheet
Description
Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard configurations feature a wide operating temperature range. Brushless resolvers are indispensable in drive engineering and have been utilized for decades for commu- tation of brushless motors, as feedback sensors for servo drives, in robots and in aviation. The main benefits of tachogenerators precise sensing even of low speed values no auxiliary energy source required ultra-precise tacho voltage conversion over the complete speed range patented LongLife technology for consistent low transfer resistance reliable even in adverse ambient conditions excellent, maintenance-free endurance standard shaft and hollow shaft designs also available with special surface protection Resolver benefits commutation of brushless motors feedback sensor for servo drives ultra-sturdy wide temperature range precise analog signals varied mounting options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachogenerator - GTF 7.08 - Baumer Ltd.
Southington, CT, USA
Tachogenerator
GTF 7.08
Tachogenerator GTF 7.08
Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard configurations feature a wide operating temperature range. Brushless resolvers are indispensable in drive engineering and have been utilized for decades for commu- tation of brushless motors, as feedback sensors for servo drives, in robots and in aviation. The main benefits of tachogenerators precise sensing even of low speed values no auxiliary energy source required ultra-precise tacho voltage conversion over the complete speed range patented LongLife technology for consistent low transfer resistance reliable even in adverse ambient conditions excellent, maintenance-free endurance standard shaft and hollow shaft designs also available with special surface protection Resolver benefits commutation of brushless motors feedback sensor for servo drives ultra-sturdy wide temperature range precise analog signals varied mounting options

Tachogenerators detect actual speed and direction values in realtime. Hereby they differ considerably from incremental encoders where the rotation speed is derived from the angle passed per time unit, what means by differen- ciating. Tachogenerators are extremely sturdy and already standard configurations feature a wide operating temperature range. Brushless resolvers are indispensable in drive engineering and have been utilized for decades for commu- tation of brushless motors, as feedback sensors for servo drives, in robots and in aviation.

The main benefits of tachogenerators

  • precise sensing even of low speed values
  • no auxiliary energy source required
  • ultra-precise tacho voltage conversion over the complete speed range
  • patented LongLife technology for consistent low transfer resistance
  • reliable even in adverse ambient conditions
  • excellent, maintenance-free endurance
  • standard shaft and hollow shaft designs
  • also available with special surface protection

Resolver benefits

  • commutation of brushless motors
  • feedback sensor for servo drives
  • ultra-sturdy
  • wide temperature range
  • precise analog signals
  • varied mounting options
Datasheet

Technical Specifications

  Baumer Ltd.
Product Category Tachometer Generators and Tachogenerators
Product Number GTF 7.08
Product Name Tachogenerator
Type of Output DC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Tacho DCT 22, 0.52 Volt - 118910 - maxon
Specs
Type of Output DC
Generated Voltage 0.5200 Volts / 1000 rpm
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Tachometer Generators - TG-234402P - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Type of Output DC
Generated Voltage 6 Volts / 1000 rpm
Maximum Speed 7000 rpm
View Details
Motor Tachometer, 400 Cycles - IIC-002 - Island Components Group
Specs
Type of Output AC
Generated Voltage 2.75 Volts / 1000 rpm
Maximum Speed 4500 rpm
View Details