ASRaymond 180° Torsion Spring TSP-820

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-820 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-820
180° Torsion Spring TSP-820
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-820
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

302 Stainless Steel Anti-Backlash Torsion spring with 0.018
Specs
O.D. 0.3450 inch (8.76 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
Spring Rate 0.0031 in-lb/deg (0.0059 mN-m/arcmin)
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - T092-120-625 - ASRaymond
Specs
Units English
O.D. 0.9400 inch (23.88 mm)
Wire Diameter 0.0920 inch (2.34 mm)
View Details
Torsion Spring - TED-030-045-S-L - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.3700 inch (9.4 mm)
O.D. 0.4300 inch (10.92 mm)
View Details