ASRaymond 180° Torsion Spring TSP-790

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .767 in, with a leg length from the center of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .767 in, with a leg length from the center of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-790 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-790
180° Torsion Spring TSP-790
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .767 in, with a leg length from the center of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .767 in, with a leg length from the center of 2.000 in and a torque of 5.150 PSI. Has a Right Hand wind direction and a recommended mandrel size of .500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-790
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Torsion spring capable of 180° Deflection and 0.375 lb-in of Torque - S78TSY-025180203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.3040 inch (7.72 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - T075-270-500 - ASRaymond
Specs
Units English
O.D. 0.7000 inch (17.78 mm)
Wire Diameter 0.0750 inch (1.9 mm)
View Details
Torsion Spring - TCK-022-225-S-R - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.2510 inch (6.38 mm)
O.D. 0.2950 inch (7.49 mm)
View Details